DIODES Incorporated 100V 15A Diode and Rectifier SBR30M100CTFP

Description
DIODE ARR SBR 100V 15A ITO220AB Product overview: SBR30M100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30M100CTFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 100V 15A ITO220AB Product overview: SBR30M100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30M100CTFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 15A Diode and Rectifier
286-SBR30M100CTFP
100V 15A Diode and Rectifier 286-SBR30M100CTFP
DIODE ARR SBR 100V 15A ITO220AB Product overview: SBR30M100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30M100CTFP can be used for catalog matching and distributor lookup.

DIODE ARR SBR 100V 15A ITO220AB Product overview: SBR30M100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30M100CTFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBR30M100CTFP-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR30M100CTFP-ND
Diode Arrays SBR30M100CTFP-ND
Diode Array 1 Pair Common Cathode Super Barrier 100V 15A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Super Barrier 100V 15A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBR30M100CTFP - 042534-SBR30M100CTFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR30M100CTFP
042534-SBR30M100CTFP
Diodes, Rectifiers - Arrays - SBR30M100CTFP 042534-SBR30M100CTFP
Manufacturer: Diodes Incorporated Win Source Part Number: 042534-SBR30M100CTFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 850mV @ 15A Current - Reverse Leakage @ Vr: 12μA @ 100V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 042534-SBR30M100CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 15A
Current - Reverse Leakage @ Vr: 12μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR30M100CTFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR30M100CTFP
Discrete Semiconductor Products - Diodes - Rectifiers SBR30M100CTFP
DIODE ARR SBR 100V 15A ITO220AB

DIODE ARR SBR 100V 15A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR30M100CTFP
Schottky Diodes & Rectifiers SBR30M100CTFP
Schottky Diodes & Rectifiers 30A 100V

Schottky Diodes & Rectifiers 30A 100V

Buy Now Datasheet
DIODE ARRAY SBR 100V 15A ITO220 - 233-SBR30M100CTFP - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SBR 100V 15A ITO220
233-SBR30M100CTFP
DIODE ARRAY SBR 100V 15A ITO220 233-SBR30M100CTFP
DIODE ARRAY SBR 100V 15A ITO220

DIODE ARRAY SBR 100V 15A ITO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diode Arrays
Product Number 286-SBR30M100CTFP SBR30M100CTFP-ND 042534-SBR30M100CTFP SBR30M100CTFP SBR30M100CTFP 233-SBR30M100CTFP
Product Name 100V 15A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SBR30M100CTFP Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers DIODE ARRAY SBR 100V 15A ITO220
Package Tube TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; ITO-220AB TO-220 ITO-220FP-3 TO-220; TO-220-3 Full Pack, Isolated Tab
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode
Diode Type Super Barrier Super Barrier
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAS16VY/ZLZ-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1S2837-T1B-A - 854380-1S2837-T1B-A - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type FRD - Model: FDRW60C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details