DIODES Incorporated 200V 10A TO220 Diode and Rectifier SBR20A200CT

Description
DIODE ARR SBR 200V 10A TO220-3 Product overview: SBR20A200CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A200CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 200V 10A TO220-3 Product overview: SBR20A200CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A200CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 10A TO220 Diode and Rectifier
286-SBR20A200CT
200V 10A TO220 Diode and Rectifier 286-SBR20A200CT
DIODE ARR SBR 200V 10A TO220-3 Product overview: SBR20A200CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A200CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 200V 10A TO220-3 Product overview: SBR20A200CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A200CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBR20A200CTDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR20A200CTDI-ND
Diode Arrays SBR20A200CTDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 200V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 200V 10A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBR20A200CT - 064086-SBR20A200CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR20A200CT
064086-SBR20A200CT
Diodes, Rectifiers - Arrays - SBR20A200CT 064086-SBR20A200CT
Manufacturer: Diodes Incorporated Win Source Part Number: 064086-SBR20A200CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 860mV @ 10A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 064086-SBR20A200CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 860mV @ 10A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR20A200CT
Schottky Diodes & Rectifiers SBR20A200CT
Schottky Diodes & Rectifiers 20A 200V Low VF

Schottky Diodes & Rectifiers 20A 200V Low VF

Buy Now Datasheet
Diode Arrays - SBR20A200CT - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBR20A200CT
Diode Arrays SBR20A200CT
DIODE ARRAY SBR 200V 10A TO220AB

DIODE ARRAY SBR 200V 10A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20A200CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20A200CT
Discrete Semiconductor Products - Diodes - Rectifiers SBR20A200CT
DIODE ARR SBR 200V 10A TO220-3

DIODE ARR SBR 200V 10A TO220-3

Supplier's Site
DIODE ARRAY SBR 200V 10A TO220AB - 233-SBR20A200CT - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SBR 200V 10A TO220AB
233-SBR20A200CT
DIODE ARRAY SBR 200V 10A TO220AB 233-SBR20A200CT
DIODE ARRAY SBR 200V 10A TO220AB

DIODE ARRAY SBR 200V 10A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Diode Arrays Rectifiers Diode Arrays
Product Number 286-SBR20A200CT SBR20A200CTDI-ND 064086-SBR20A200CT SBR20A200CT SBR20A200CT SBR20A200CT 233-SBR20A200CT
Product Name 200V 10A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SBR20A200CT Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY SBR 200V 10A TO220AB
Package Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220AB-3 TO-220; TO-220-3 TO-220 TO-220; TO-220-3
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode Common Catode
Diode Type Super Barrier Super Barrier
Unlock Full Specs
to access all available technical data