Micro Commercial Components Corp. Single Diodes S3DB-TP

Description
Diode Standard 200V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 200V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S3DB-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3DB-TPMSTR-ND
Single Diodes S3DB-TPMSTR-ND
Diode Standard 200V 3A Surface Mount DO-214AA (SMB)

Diode Standard 200V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - S3DB-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3DB-TPMSDKR-ND
Single Diodes S3DB-TPMSDKR-ND
Diode Standard 200V 3A Surface Mount DO-214AA (SMB)

Diode Standard 200V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - S3DB-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3DB-TPMSCT-ND
Single Diodes S3DB-TPMSCT-ND
Diode Standard 200V 3A Surface Mount DO-214AA (SMB)

Diode Standard 200V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
200V 3A Diode and Rectifier - 280-S3DB-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3A Diode and Rectifier
280-S3DB-TP
200V 3A Diode and Rectifier 280-S3DB-TP
DIODE GEN PURP 200V 3A DO214AA Product overview: S3DB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3DB-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 3A DO214AA Product overview: S3DB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3DB-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282433-S3DB-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282433-S3DB-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282433-S3DB-TP
Win Source Part Number: 1282433-S3DB-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: Q8722763A,S3DB-TPMST R,-S3DB-TPMSCT,-S3DB -TPMSTR,-S3DB-TPMSDK R,S3DBTP,S3DB-TPMSDK R,S3DB-TPMSCT Base Product Number: S3DB

Win Source Part Number: 1282433-S3DB-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: Q8722763A,S3DB-TPMSTR,-S3DB-TPMSCT,-S3DB-TPMSTR,-S3DB-TPMSDKR,S3DBTP,S3DB-TPMSDKR,S3DB-TPMSCT
Base Product Number: S3DB

Buy Now Datasheet
DIODE GEN PURP 200V 3A DO214AA - 543-S3DB-TP - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 3A DO214AA
543-S3DB-TP
DIODE GEN PURP 200V 3A DO214AA 543-S3DB-TP
DIODE GEN PURP 200V 3A DO214AA

DIODE GEN PURP 200V 3A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S3DB-TP
Rectifiers S3DB-TP
Rectifiers Standard 200V 3A

Rectifiers Standard 200V 3A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3DB-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3DB-TP
Discrete Semiconductor Products - Diodes - Rectifiers S3DB-TP
DIODE GEN PURP 200V 3A DO214AA

DIODE GEN PURP 200V 3A DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number S3DB-TPMSTR-ND 280-S3DB-TP 1282433-S3DB-TP 543-S3DB-TP S3DB-TP S3DB-TP
Product Name Single Diodes 200V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single DIODE GEN PURP 200V 3A DO214AA Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMB; DO-214AA, SMB DO-214AA SMB
RoHS Compliant RoHS
Tj -55 C (-67 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data