Vishay Precision Group Single Diodes RGF1D-E3/67A

Description
Diode Standard 200V 1A Surface Mount DO-214BA (GF1)
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount DO-214BA (GF1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RGF1D-E3/67AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-214BA (GF1)

Diode Standard 200V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - RGF1D-E3/67AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGF1D-E3/67AGICT-ND
Single Diodes RGF1D-E3/67AGICT-ND
Diode Standard 200V 1A Surface Mount DO-214BA (GF1)

Diode Standard 200V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - RGF1D-E3/67AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGF1D-E3/67AGITR-ND
Single Diodes RGF1D-E3/67AGITR-ND
Diode Standard 200V 1A Surface Mount DO-214BA (GF1)

Diode Standard 200V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-RGF1D-E3/67A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-RGF1D-E3/67A
200V 1A Diode and Rectifier 280-RGF1D-E3/67A
Diode Switching 200V 1A 2-Pin DO-214BA T/R Product overview: RGF1D-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1D-E3/67A can be used for catalog matching and distributor lookup.

Diode Switching 200V 1A 2-Pin DO-214BA T/R Product overview: RGF1D-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1D-E3/67A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RGF1D-E3/67A - 097149-RGF1D-E3/67A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGF1D-E3/67A
097149-RGF1D-E3/67A
Diodes, Rectifiers - Single - RGF1D-E3/67A 097149-RGF1D-E3/67A
Manufacturer: Vishay Win Source Part Number: 097149-RGF1D-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 097149-RGF1D-E3/67A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGF1D-E3/67A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGF1D-E3/67A
Discrete Semiconductor Products - Diodes - Rectifiers RGF1D-E3/67A
DIODE GEN PURP 200V 1A DO214BA

DIODE GEN PURP 200V 1A DO214BA

Supplier's Site
DIODE GEN PURP 200V 1A DO214BA - 884-RGF1D-E3/67A - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 1A DO214BA
884-RGF1D-E3/67A
DIODE GEN PURP 200V 1A DO214BA 884-RGF1D-E3/67A
DIODE GEN PURP 200V 1A DO214BA

DIODE GEN PURP 200V 1A DO214BA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number RGF1D-E3/67AGIDKR-ND 280-RGF1D-E3/67A 097149-RGF1D-E3/67A RGF1D-E3/67A 884-RGF1D-E3/67A
Product Name Single Diodes 200V 1A Diode and Rectifier Diodes, Rectifiers - Single - RGF1D-E3/67A Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 200V 1A DO214BA
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts
VR 200 volts 200 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data