Vishay Intertechnology, Inc. 100V 1A Diode and Rectifier RGF1B-E3/67A

Description
Diode Switching 100V 1A 2-Pin DO-214BA T/R Product overview: RGF1B-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1B-E3/67A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 100V 1A 2-Pin DO-214BA T/R Product overview: RGF1B-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1B-E3/67A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 1A Diode and Rectifier - 280-RGF1B-E3/67A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-RGF1B-E3/67A
100V 1A Diode and Rectifier 280-RGF1B-E3/67A
Diode Switching 100V 1A 2-Pin DO-214BA T/R Product overview: RGF1B-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1B-E3/67A can be used for catalog matching and distributor lookup.

Diode Switching 100V 1A 2-Pin DO-214BA T/R Product overview: RGF1B-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1B-E3/67A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RGF1B-E3/67A - 1092203-RGF1B-E3/67A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGF1B-E3/67A
1092203-RGF1B-E3/67A
Diodes, Rectifiers - Single - RGF1B-E3/67A 1092203-RGF1B-E3/67A
Manufacturer: Vishay Win Source Part Number: 1092203-RGF1B-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1092203-RGF1B-E3/67A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - RGF1B-E3/67AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGF1B-E3/67AGITR-ND
Single Diodes RGF1B-E3/67AGITR-ND
Diode Standard 100V 1A Surface Mount DO-214BA (GF1)

Diode Standard 100V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - RGF1B-E3/67AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Surface Mount DO-214BA (GF1)

Diode Standard 100V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - RGF1B-E3/67AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGF1B-E3/67AGICT-ND
Single Diodes RGF1B-E3/67AGICT-ND
Diode Standard 100V 1A Surface Mount DO-214BA (GF1)

Diode Standard 100V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
DIODE GEN PURP 100V 1A DO214BA - 884-RGF1B-E3/67A - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 100V 1A DO214BA
884-RGF1B-E3/67A
DIODE GEN PURP 100V 1A DO214BA 884-RGF1B-E3/67A
DIODE GEN PURP 100V 1A DO214BA

DIODE GEN PURP 100V 1A DO214BA

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RGF1B-E3/67A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGF1B-E3/67A
Discrete Semiconductor Products - Diodes - Rectifiers RGF1B-E3/67A
DIODE GEN PURP 100V 1A DO214BA

DIODE GEN PURP 100V 1A DO214BA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers
Product Number 280-RGF1B-E3/67A 1092203-RGF1B-E3/67A RGF1B-E3/67AGITR-ND 884-RGF1B-E3/67A RGF1B-E3/67A
Product Name 100V 1A Diode and Rectifier Diodes, Rectifiers - Single - RGF1B-E3/67A Single Diodes DIODE GEN PURP 100V 1A DO214BA Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts
VR 100 volts 100 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data