Vishay Precision Group 800V 1A Diode and Rectifier S1K-E3/61T

Description
800V 1A SMA Switching Diode Product overview: S1K-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1K-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800V 1A SMA Switching Diode Product overview: S1K-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1K-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 1A Diode and Rectifier - 280-S1K-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
280-S1K-E3/61T
800V 1A Diode and Rectifier 280-S1K-E3/61T
800V 1A SMA Switching Diode Product overview: S1K-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1K-E3/61T can be used for catalog matching and distributor lookup.

800V 1A SMA Switching Diode Product overview: S1K-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1K-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S1K-E3/61T - 1093469-S1K-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1K-E3/61T
1093469-S1K-E3/61T
Diodes, Rectifiers - Single - S1K-E3/61T 1093469-S1K-E3/61T
Manufacturer: Vishay Win Source Part Number: 1093469-S1K-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1.8μs Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1093469-S1K-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - S1K-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1K-E3/61TGICT-ND
Single Diodes S1K-E3/61TGICT-ND
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1K-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1K-E3/61TGIDKR-ND
Single Diodes S1K-E3/61TGIDKR-ND
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1K-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1K-E3/61TGITR-ND
Single Diodes S1K-E3/61TGITR-ND
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1K-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1K-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers S1K-E3/61T
DIODE GEN PURP 800V 1A DO214AC

DIODE GEN PURP 800V 1A DO214AC

Supplier's Site
Diode, Standard, 1A, 800V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K8194 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 800V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K8194
Diode, Standard, 1A, 800V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K8194
DIODE, STANDARD, 1A, 800V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 800V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, 800V, 1A, To-214Ac; Repetitive Peak Reverse Voltage Vishay - 05W6997 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 800V, 1A, To-214Ac; Repetitive Peak Reverse Voltage Vishay
05W6997
Rectifier, 800V, 1A, To-214Ac; Repetitive Peak Reverse Voltage Vishay 05W6997
RECTIFIER, 800V, 1A, TO-214AC; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1800ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, 800V, 1A, TO-214AC; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1800ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Single Diodes - S1K-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S1K-E3/61T
Single Diodes S1K-E3/61T
DIODE GEN PURP 800V 1A DO214AC

DIODE GEN PURP 800V 1A DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S1K-E3/61T
Rectifiers S1K-E3/61T
Rectifiers 1.0 Amp 800 Volt

Rectifiers 1.0 Amp 800 Volt

Buy Now Datasheet
Diode Switching 800V 1A 2-Pin SMA T/R - 884-S1K-E3/61T - Utmel Electronic Limited
Hong Kong, China
Diode Switching 800V 1A 2-Pin SMA T/R
884-S1K-E3/61T
Diode Switching 800V 1A 2-Pin SMA T/R 884-S1K-E3/61T
Diode Switching 800V 1A 2-Pin SMA T/R

Diode Switching 800V 1A 2-Pin SMA T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers Diodes
Product Number 280-S1K-E3/61T 1093469-S1K-E3/61T S1K-E3/61TGICT-ND S1K-E3/61T 77K8194 05W6997 S1K-E3/61T S1K-E3/61T 884-S1K-E3/61T
Product Name 800V 1A Diode and Rectifier Diodes, Rectifiers - Single - S1K-E3/61T Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Standard, 1A, 800V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifier, 800V, 1A, To-214Ac; Repetitive Peak Reverse Voltage Vishay Single Diodes Rectifiers Diode Switching 800V 1A 2-Pin SMA T/R
Package Tape and Reel SMA SMA; DO-214AC, SMA DO-214AC-2
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard Standard
Unlock Full Specs
to access all available technical data