Diode Standard 400V 2A Surface Mount PMDTM
Diode Standard 400V 2A Surface Mount PMDTM
Diode Standard 400V 2A Surface Mount PMDTM
DIODE GEN PURP 400V 2A PMDTM
RECTIFIER, AEC-Q101, 2A, 400V, SOD-128; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE GEN PURP 400V 2A PMDTM
Rectifiers 400V Vrm 2A Io AEC-Q101 Qualified
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | RR2LAM4STFDKR-ND | RR2LAM4STFTR | 58AC3748 | 687-RR2LAM4STFTR | RR2LAM4STFTR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Aec-Q101, 2A, 400V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | DIODE GEN PURP 400V 2A PMDTM | Rectifiers |
| Tj | 150 C (302 F) | ||||
| Life Cycle Stage | Declining | Active | |||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |