DIODES Incorporated 30V 2A Diode and Rectifier SBR2A30P1-7

Description
DIODE SBR 30V 2A POWERDI123 Product overview: SBR2A30P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2A30P1-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 30V 2A POWERDI123 Product overview: SBR2A30P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2A30P1-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2A Diode and Rectifier
280-SBR2A30P1-7
30V 2A Diode and Rectifier 280-SBR2A30P1-7
DIODE SBR 30V 2A POWERDI123 Product overview: SBR2A30P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2A30P1-7 can be used for catalog matching and distributor lookup.

DIODE SBR 30V 2A POWERDI123 Product overview: SBR2A30P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2A30P1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBR2A30P1-7 - 028089-SBR2A30P1-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR2A30P1-7
028089-SBR2A30P1-7
Diodes, Rectifiers - Single - SBR2A30P1-7 028089-SBR2A30P1-7
Manufacturer: Diodes Incorporated Win Source Part Number: 028089-SBR2A30P1-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 450mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 30V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 123 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 028089-SBR2A30P1-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SBR2A30P1-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR2A30P1-7DICT-ND
Single Diodes SBR2A30P1-7DICT-ND
Diode Super Barrier 30V 2A Surface Mount PowerDI™ 123

Diode Super Barrier 30V 2A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - SBR2A30P1-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR2A30P1-7DIDKR-ND
Single Diodes SBR2A30P1-7DIDKR-ND
Diode Super Barrier 30V 2A Surface Mount PowerDI™ 123

Diode Super Barrier 30V 2A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - SBR2A30P1-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR2A30P1-7DITR-ND
Single Diodes SBR2A30P1-7DITR-ND
Diode Super Barrier 30V 2A Surface Mount PowerDI™ 123

Diode Super Barrier 30V 2A Surface Mount PowerDI™ 123

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR2A30P1-7
Schottky Diodes & Rectifiers SBR2A30P1-7
Schottky Diodes & Rectifiers 2.0A 30V

Schottky Diodes & Rectifiers 2.0A 30V

Buy Now Datasheet
DIODE SBR 30V 2A POWERDI123 - 233-SBR2A30P1-7 - Utmel Electronic Limited
Hong Kong, China
DIODE SBR 30V 2A POWERDI123
233-SBR2A30P1-7
DIODE SBR 30V 2A POWERDI123 233-SBR2A30P1-7
DIODE SBR 30V 2A POWERDI123

DIODE SBR 30V 2A POWERDI123

Supplier's Site
Single Diodes - SBR2A30P1-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR2A30P1-7
Single Diodes SBR2A30P1-7
DIODE SBR 30V 2A POWERDI123

DIODE SBR 30V 2A POWERDI123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR2A30P1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR2A30P1-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR2A30P1-7
DIODE SBR 30V 2A POWERDI123

DIODE SBR 30V 2A POWERDI123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Schottky Diodes Diodes Diodes Rectifiers
Product Number 280-SBR2A30P1-7 028089-SBR2A30P1-7 SBR2A30P1-7DICT-ND SBR2A30P1-7 233-SBR2A30P1-7 SBR2A30P1-7 SBR2A30P1-7
Product Name 30V 2A Diode and Rectifier Diodes, Rectifiers - Single - SBR2A30P1-7 Single Diodes Schottky Diodes & Rectifiers DIODE SBR 30V 2A POWERDI123 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PowerDI123-2
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier Super Barrier
VF 0.4500 volts 0.4500 volts 0.4500 volts 0.4500 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS1KW32KA-2 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3800 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Automotive Schottky 15V DFN Diode and Rectifier - 280-1PS10SB82,315 - ERSAELECTRONICS PTE. LTD.
Specs
Package DFN
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers
 - AIDW12S65C5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package TO-247; TO-247-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers