ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB168LAM-40TR RB168LAM-40TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891217-RB168LAM-40TR Features: Diode Schottky 40 V 1A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RB168 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB168LAM-40CT, RB168LAM-40DKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891217-RB168LAM-40TR Features: Diode Schottky 40 V 1A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RB168 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB168LAM-40CT, RB168LAM-40DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB168LAM-40TR - 891217-RB168LAM-40TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB168LAM-40TR
891217-RB168LAM-40TR
Diodes, Rectifiers - Single - RB168LAM-40TR 891217-RB168LAM-40TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891217-RB168LAM-40TR Features: Diode Schottky 40 V 1A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RB168 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB168LAM-40CT, RB168LAM-40DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891217-RB168LAM-40TR
Features: Diode Schottky 40 V 1A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB168
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB168LAM-40CT, RB168LAM-40DKR

Buy Now Datasheet
Single Diodes - RB168LAM-40TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB168LAM-40TR-ND
Single Diodes RB168LAM-40TR-ND
Diode Schottky 40V 1A Surface Mount PMDTM

Diode Schottky 40V 1A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB168LAM-40DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB168LAM-40DKR-ND
Single Diodes RB168LAM-40DKR-ND
Diode Schottky 40V 1A Surface Mount PMDTM

Diode Schottky 40V 1A Surface Mount PMDTM

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-RB168LAM-40TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-RB168LAM-40TR
Schottky 40V 1A Diode and Rectifier 280-RB168LAM-40TR
DIODE SCHOTTKY 40V 1A PMDTM Product overview: RB168LAM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168LAM-40TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A PMDTM Product overview: RB168LAM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168LAM-40TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 40V 1A PMDTM - 687-RB168LAM-40TR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 1A PMDTM
687-RB168LAM-40TR
DIODE SCHOTTKY 40V 1A PMDTM 687-RB168LAM-40TR
DIODE SCHOTTKY 40V 1A PMDTM

DIODE SCHOTTKY 40V 1A PMDTM

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB168LAM-40TR
Schottky Diodes & Rectifiers RB168LAM-40TR
Schottky Diodes & Rectifiers 40V Vr 1A Io Schottky Br Diode

Schottky Diodes & Rectifiers 40V Vr 1A Io Schottky Br Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB168LAM-40TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB168LAM-40TR
Discrete Semiconductor Products - Diodes - Rectifiers RB168LAM-40TR
DIODE SCHOTTKY 40V 1A PMDTM

DIODE SCHOTTKY 40V 1A PMDTM

Supplier's Site
Single Diodes - RB168LAM-40TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB168LAM-40TR
Single Diodes RB168LAM-40TR
DIODE SCHOTTKY 40V 1A PMDTM

DIODE SCHOTTKY 40V 1A PMDTM

Supplier's Site Datasheet
Schottky Rectifier, Single, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm - 74AC1832 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm
74AC1832
Schottky Rectifier, Single, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm 74AC1832
SCHOTTKY RECTIFIER, SINGLE, 40V, SOD-128; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:690mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 40V, SOD-128; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:690mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 891217-RB168LAM-40TR RB168LAM-40TR-ND 280-RB168LAM-40TR 687-RB168LAM-40TR RB168LAM-40TR RB168LAM-40TR RB168LAM-40TR 74AC1832
Product Name Diodes, Rectifiers - Single - RB168LAM-40TR Single Diodes Schottky 40V 1A Diode and Rectifier DIODE SCHOTTKY 40V 1A PMDTM Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, Single, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm
Package PMDTM Tape & Reel (TR) SOD-128 SOD-128-2 SOD-128 SOD-128
Tj 150 C (302 F) 150 C (302 F)
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data