The PMBD6050 is a high-speed switching diode in an SOT23 plastic SMD package with a maximum switching speed of 4 ns, a continuous reverse voltage rating of 70 V, a repetitive peak reverse voltage of 85 V, and a repetitive peak forward current of 500 mA, designed for high-speed switching in thick and thin-film circuits.
The PMBD6050 is a high-speed switching diode fabricated in planar technology, and encapsulated in a small SOT23 plastic SMD package.
Features and benefits
Applications
Diode Standard 70V 215mA (DC) Surface Mount TO-236AB
Diode Standard 70V 215mA (DC) Surface Mount TO-236AB
Diode Standard 70V 215mA (DC) Surface Mount TO-236AB
Rectifier Diode, 1 Phase, 1 Element, 0.215A, 85V V(RRM), Silicon, TO-236AB
DIODE GEN PURP 70V 215MA TO236AB
DIODE GEN PURP 70V 215MA SOT23
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | PMBD6050,215 | 1727-4250-6-ND | PMBD6050,215 | PMBD6050,215 | 554-PMBD6050,215 |
| Product Name | High-speed diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 70V 215MA SOT23 | |
| Diode Applications | Switching | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | ||
| IF | 215 mA | 215 mA | |||
| VR | 70 volts | 85 volts |