onsemi Dual 70 V SOT-23 Diode and Rectifier SBAW56LT3G

Description
70 V Dual Common Anode Switching Diode, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SBAW56LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAW56LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
70 V Dual Common Anode Switching Diode, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SBAW56LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAW56LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 70 V SOT-23 Diode and Rectifier
286-SBAW56LT3G
Dual 70 V SOT-23 Diode and Rectifier 286-SBAW56LT3G
70 V Dual Common Anode Switching Diode, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SBAW56LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAW56LT3G can be used for catalog matching and distributor lookup.

70 V Dual Common Anode Switching Diode, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SBAW56LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAW56LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBAW56LT3G - 064042-SBAW56LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBAW56LT3G
064042-SBAW56LT3G
Diodes, Rectifiers - Arrays - SBAW56LT3G 064042-SBAW56LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 064042-SBAW56LT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 2.5μA @ 70V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Alternative Parts (Cross-Reference): BAW56LT1G; SBAW56LT1G; SSV1BAW56LT1G; SBAW56LT3G; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 064042-SBAW56LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BAW56LT1G; SBAW56LT1G; SSV1BAW56LT1G; SBAW56LT3G;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - SBAW56LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAW56LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBAW56LT3GOSCT-ND
Diode Arrays SBAW56LT3GOSCT-ND
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAW56LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBAW56LT3GOSTR-ND
Diode Arrays SBAW56LT3GOSTR-ND
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
DIODE ARRAY GP 70V 200MA SOT23 - 598-SBAW56LT3G - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 70V 200MA SOT23
598-SBAW56LT3G
DIODE ARRAY GP 70V 200MA SOT23 598-SBAW56LT3G
DIODE ARRAY GP 70V 200MA SOT23

DIODE ARRAY GP 70V 200MA SOT23

Supplier's Site
Diode Arrays - SBAW56LT3G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBAW56LT3G
Diode Arrays SBAW56LT3G
DIODE ARRAY GP 70V 200MA SOT23

DIODE ARRAY GP 70V 200MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAW56LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAW56LT3G
Discrete Semiconductor Products - Diodes - Rectifiers SBAW56LT3G
DIODE ARRAY GP 70V 200MA SOT23-3

DIODE ARRAY GP 70V 200MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBAW56LT3G 064042-SBAW56LT3G SBAW56LT3GOSDKR-ND 598-SBAW56LT3G SBAW56LT3G SBAW56LT3G
Product Name Dual 70 V SOT-23 Diode and Rectifier Diodes, Rectifiers - Arrays - SBAW56LT3G Diode Arrays DIODE ARRAY GP 70V 200MA SOT23 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard Standard
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Dual Zener diodes - BZB84-C36,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: YG865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details