Manufacturer: ON Semiconductor
Win Source Part Number: 084307-RB521S30
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Operating Temperature - Junction: -55°C to 125°C
Family Name: RB521S30
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Alternative Parts (Cross-Reference): RB521S-30TE61; RB521S-30; RB521S-40FHTE61;
Introduction Date: November 11, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Diode Schottky 30V 200mA Surface Mount SOD-523F
200 mA, 30 V Schottky Diode, 8000-REEL Product overview: RB521S30 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S30 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA SOD523F
DIODE SCHOTTKY 30V 200MA SOD523F
Schottky Diodes & Rectifiers Schottky Barrier 30V 200mA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 084307-RB521S30 | RB521S30TR-ND | 280-RB521S30 | 598-RB521S30 | RB521S30 | RB521S30 |
| Product Name | Diodes, Rectifiers - Single - RB521S30 | Single Diodes | Schottky 200 mA 30 V Diode and Rectifier | DIODE SCHOTTKY 30V 200MA SOD523F | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Obsolete | Removed | |||
| Package | SOD-523; SOD-523 | Tape and Reel | SOD-523; SC-79, SOD-523F | SOD-523 | SOD-523; SOD-523F | |
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |