DIODES Incorporated 60V 10A TO220 Diode and Rectifier SBR20A60CT

Description
DIODE ARR SBR 60V 10A TO220-3 Product overview: SBR20A60CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A60CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 60V 10A TO220-3 Product overview: SBR20A60CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A60CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 10A TO220 Diode and Rectifier
286-SBR20A60CT
60V 10A TO220 Diode and Rectifier 286-SBR20A60CT
DIODE ARR SBR 60V 10A TO220-3 Product overview: SBR20A60CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A60CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 60V 10A TO220-3 Product overview: SBR20A60CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A60CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR20A60CT - 064088-SBR20A60CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR20A60CT
064088-SBR20A60CT
Diodes, Rectifiers - Arrays - SBR20A60CT 064088-SBR20A60CT
Manufacturer: Diodes Incorporated Win Source Part Number: 064088-SBR20A60CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 650mV @ 10A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 064088-SBR20A60CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 650mV @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - SBR20A60CTDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR20A60CTDI-ND
Diode Arrays SBR20A60CTDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 60V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 60V 10A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20A60CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20A60CT
Discrete Semiconductor Products - Diodes - Rectifiers SBR20A60CT
DIODE ARR SBR 60V 10A TO220-3

DIODE ARR SBR 60V 10A TO220-3

Supplier's Site
DIODE ARRAY SBR 60V 10A TO220AB - 233-SBR20A60CT - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SBR 60V 10A TO220AB
233-SBR20A60CT
DIODE ARRAY SBR 60V 10A TO220AB 233-SBR20A60CT
DIODE ARRAY SBR 60V 10A TO220AB

DIODE ARRAY SBR 60V 10A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR20A60CT
Schottky Diodes & Rectifiers SBR20A60CT
Schottky Diodes & Rectifiers 20A 60V Low VF

Schottky Diodes & Rectifiers 20A 60V Low VF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes
Product Number 286-SBR20A60CT 064088-SBR20A60CT SBR20A60CTDI-ND SBR20A60CT 233-SBR20A60CT SBR20A60CT
Product Name 60V 10A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - SBR20A60CT Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY SBR 60V 10A TO220AB Schottky Diodes & Rectifiers
Package Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-220AB-3
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier Super Barrier
Life Cycle Stage Active Removed Active
Unlock Full Specs
to access all available technical data