Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 062597-RS1D
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5µA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 10pF @ 4V 1MHz
Alternative Parts (Cross-Reference): STTH102A; VS-1EMH02HM3/5AT; VS-1EMH02-M3/5AT;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Rectifiers 200V 1a Fast Rect SMa Product overview: RS1D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1D can be used for catalog matching and distributor lookup.
1.0A Fast Recovery Rectifier
Rectifiers 200V 1a Fast Rect SMa
FAST DIODE, 1A, 200V, DO-214AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, STANDARD, 1A, 200V, DO-214AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 200V 1A DO214AC
DIODE GEN PURP 200V 1A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Step Recovery Diodes | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | RS1DFSTR-ND | 062597-RS1D | 2085-RS1D | RS1D | 598-RS1D | 58K9523 | 29X6845 | RS1D | RS1D | RS1D |
| Product Name | Single Diodes | Discrete Semiconductor Products | 200V 1a Diode and Rectifier | Rectifiers 200V 1a Fast Rect SMa | Fast Diode, 1A, 200V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifier, Standard, 1A, 200V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Diode Type | Standard | Standard | ||||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 200 volts | 200 volts | 200 volts | |||||||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA |