DIODES Incorporated Diode Arrays SBL1060CTP

Description
Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-220-3 Isolated Tab
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-220-3 Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBL1060CTPDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBL1060CTPDI-ND
Diode Arrays SBL1060CTPDI-ND
Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-220-3 Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-220-3 Isolated Tab

Buy Now Datasheet
60V 5A Diode and Rectifier - 286-SBL1060CTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 5A Diode and Rectifier
286-SBL1060CTP
60V 5A Diode and Rectifier 286-SBL1060CTP
DIODE ARR SCHOTT 60V 5A ITO220S Product overview: SBL1060CTP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1060CTP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 5A ITO220S Product overview: SBL1060CTP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1060CTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBL1060CTP - 1246564-SBL1060CTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL1060CTP
1246564-SBL1060CTP
Diodes, Rectifiers - Arrays - SBL1060CTP 1246564-SBL1060CTP
Manufacturer: Diodes Incorporated Win Source Part Number: 1246564-SBL1060CTP Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Isolated Tab Diode Type: Schottky Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Part Status: Obsolete(EOL) Family Name: SBL1060CTTP Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: ITO-220S Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): SRF1060D-01 C0; SRF1060 C0; SRF1060 C0G; Introduction Date: June 03, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246564-SBL1060CTP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Part Status: Obsolete(EOL)
Family Name: SBL1060CTTP
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: ITO-220S
Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): SRF1060D-01 C0; SRF1060 C0; SRF1060 C0G;
Introduction Date: June 03, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Schottky 60V 10A 3-Pin(3+Tab) ITO-220S Tube - 233-SBL1060CTP - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 60V 10A 3-Pin(3+Tab) ITO-220S Tube
233-SBL1060CTP
Diode Schottky 60V 10A 3-Pin(3+Tab) ITO-220S Tube 233-SBL1060CTP
Diode Schottky 60V 10A 3-Pin(3+Tab) ITO-220S Tube

Diode Schottky 60V 10A 3-Pin(3+Tab) ITO-220S Tube

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBL1060CTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL1060CTP
Discrete Semiconductor Products - Diodes - Rectifiers SBL1060CTP
DIODE ARR SCHOTT 60V 5A ITO220S

DIODE ARR SCHOTT 60V 5A ITO220S

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number SBL1060CTPDI-ND 286-SBL1060CTP 1246564-SBL1060CTP 233-SBL1060CTP SBL1060CTP
Product Name Diode Arrays 60V 5A Diode and Rectifier Diodes, Rectifiers - Arrays - SBL1060CTP Diode Schottky 60V 10A 3-Pin(3+Tab) ITO-220S Tube Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package TO-220; TO-220-3 Isolated Tab Tube TO-220; TO-220-3 Isolated Tab TO-220
RoHS Compliant RoHS RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Dual common cathode low-leakage diode - BAV170M-QYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 - 887598-NRVBD660CTRLG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details