Diode Array 1 Pair Series Connection Schottky 40V 30mA Surface Mount SC-85
Diode Array 1 Pair Series Connection Schottky 40V 30mA Surface Mount SC-85
Diode Array 1 Pair Series Connection Schottky 40V 30mA Surface Mount SC-85
Win Source Part Number: 970171-RB706UM-40TL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 370 mV @ 1 mA
Current - Reverse Leakage @ Vr: 1 µA @ 30 V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 30mA
Package / Case: SC-85
Supplier Device Package: UMD3F
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: 846-RB706UM-40TLCT,8
Base Product Number: RB706
DIODE ARR SCHOTT 40V 30MA UMD3F Product overview: RB706UM-40TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB706UM-40TL can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, DUAL, 40V, SOT-323FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):30mA; Diode Configuration:Dual Series; Diode Case Style:SOT-323FL; No. of Pins:3Pins; Forward Voltage VF Max:370mV; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers
DIODE ARR SCHOTT 40V 30MA UMD3F
RB706UM-40 IS SCHOTTKY BARRIER D
RB706UM-40 IS SCHOTTKY BARRIER D
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 846-RB706UM-40TLDKR-ND | 970171-RB706UM-40TL | 286-RB706UM-40TL | 74AC1847 | RB706UM-40TL | RB706UM-40TL | RB706UM-40TL | 687-RB706UM-40TL |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 40V 30MA Diode and Rectifier | Schottky Rectifier, Dual, 40V, Sot-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | RB706UM-40 IS SCHOTTKY BARRIER D |
| Tj | 125 C (257 F) | 125 C (257 F) | -55 C (-67 F) | |||||
| Package | SC-85 | SC-85 | Tape & Reel (TR) | SOT323; SOT-323FL | SC-85-3 | SC-85 | SC-85 | |
| Diode Type | Schottky; Schottky | |||||||
| VF | 0.3700 volts | 0.3700 volts | 0.3700 volts | 0.3700 volts | 0.3700 volts | |||
| VR | 40 volts |