Nexperia B.V. 60 V, 2 A low VF Schottky barrier rectifier PMEG6020EPA,115

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 60 V Low forward voltage Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with medium power capability Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Battery chargers for mobile equipment
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 60 V Low forward voltage Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with medium power capability Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Battery chargers for mobile equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PMEG6020EPA is a 60 V, 2 A low forward voltage Schottky barrier rectifier in a DFN2020-3 (SOT1061) leadless SMD package, measuring 2 mm x 2 mm x 0.65 mm, with an exposed cathode pad for enhanced thermal and electrical performance. It has a maximum average forward current of 2 A, a reverse voltage rating of 60 V, and a typical forward voltage of 505 mV at 2 A and 25 °C. The device supports junction temperatures up to 150 °C and is designed for applications including DC-DC conversion, SMPS, and reverse polarity protection.

Datasheet Summary
Powered by GS/AI

PMEG6020EPA is a 60 V, 2 A low forward voltage Schottky barrier rectifier in a DFN2020-3 (SOT1061) leadless SMD package, measuring 2 mm x 2 mm x 0.65 mm, with an exposed cathode pad for enhanced thermal and electrical performance. It has a maximum average forward current of 2 A, a reverse voltage rating of 60 V, and a typical forward voltage of 505 mV at 2 A and 25 °C. The device supports junction temperatures up to 150 °C and is designed for applications including DC-DC conversion, SMPS, and reverse polarity protection.

Suppliers

Company
Product
Description
Supplier Links
60 V, 2 A low VF Schottky barrier rectifier - PMEG6020EPA,115 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 2 A low VF Schottky barrier rectifier
PMEG6020EPA,115
60 V, 2 A low VF Schottky barrier rectifier PMEG6020EPA,115
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 60 V Low forward voltage Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with medium power capability Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Battery chargers for mobile equipment

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability.

Features and benefits

  • Average forward current: IF(AV) ≤ 2 A
  • Reverse voltage: VR ≤ 60 V
  • Low forward voltage
  • Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity
  • Leadless small SMD plastic package with medium power capability

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
  • Battery chargers for mobile equipment
Supplier's Site Datasheet
Singapore, Singapore
Automotive Schottky 60V 2A Diode and Rectifier
280-PMEG6020EPA,115
Automotive Schottky 60V 2A Diode and Rectifier 280-PMEG6020EPA,115
Rectifier Diode Schottky 60V 2A 78ns Automotive 3-Pin HUSON T/R Product overview: PMEG6020EPA,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6020EPA,115 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 60V 2A 78ns Automotive 3-Pin HUSON T/R Product overview: PMEG6020EPA,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6020EPA,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-5341-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5341-2-ND
Single Diodes 1727-5341-2-ND
Diode Schottky 60V 2A Surface Mount 3-HUSON (2x2)

Diode Schottky 60V 2A Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Single Diodes - 1727-5341-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5341-6-ND
Single Diodes 1727-5341-6-ND
Diode Schottky 60V 2A Surface Mount 3-HUSON (2x2)

Diode Schottky 60V 2A Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Single Diodes - 1727-5341-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5341-1-ND
Single Diodes 1727-5341-1-ND
Diode Schottky 60V 2A Surface Mount 3-HUSON (2x2)

Diode Schottky 60V 2A Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
DIODE SCHOTTKY 60V 2A 3HUSON - 554-PMEG6020EPA,115 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 2A 3HUSON
554-PMEG6020EPA,115
DIODE SCHOTTKY 60V 2A 3HUSON 554-PMEG6020EPA,115
DIODE SCHOTTKY 60V 2A 3HUSON

DIODE SCHOTTKY 60V 2A 3HUSON

Supplier's Site
Diode, Schottky Rectifier, 60V, 2A, Sot1061; Repetitive Peak Reverse Voltage Nexperia - 84R0284 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky Rectifier, 60V, 2A, Sot1061; Repetitive Peak Reverse Voltage Nexperia
84R0284
Diode, Schottky Rectifier, 60V, 2A, Sot1061; Repetitive Peak Reverse Voltage Nexperia 84R0284
DIODE, SCHOTTKY RECTIFIER, 60V, 2A, SOT1061; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOT-1061; No. of Pins:3Pins; Forward Voltage Max:575mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY RECTIFIER, 60V, 2A, SOT1061; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOT-1061; No. of Pins:3Pins; Forward Voltage Max:575mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG6020EPA,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG6020EPA,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG6020EPA,115
DIODE SCHOTTKY 60V 2A 3HUSON

DIODE SCHOTTKY 60V 2A 3HUSON

Supplier's Site
Single Diodes - PMEG6020EPA,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG6020EPA,115
Single Diodes PMEG6020EPA,115
DIODE SCHOTTKY 60V 2A 3HUSON

DIODE SCHOTTKY 60V 2A 3HUSON

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number PMEG6020EPA,115 280-PMEG6020EPA,115 1727-5341-2-ND 554-PMEG6020EPA,115 84R0284 PMEG6020EPA,115 PMEG6020EPA,115
Product Name 60 V, 2 A low VF Schottky barrier rectifier Automotive Schottky 60V 2A Diode and Rectifier Single Diodes DIODE SCHOTTKY 60V 2A 3HUSON Diode, Schottky Rectifier, 60V, 2A, Sot1061; Repetitive Peak Reverse Voltage Nexperia Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Rectifier Configuration / Technology Schottky Schottky
Package SOT1061 SOT1061 HUSON 3-PowerUDFN SOT-1061 3-PowerUDFN
RoHS Compliant RoHS RoHS RoHS RoHS
IFSM 18 amps 18 amps
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data