Nexperia B.V. Zener voltage regulator diodes in a SOD323F package PZU18B,115

Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in a SOD323F (SC-90) surface-mounted plastic package with a total power dissipation of 550 mW when mounted on a 1 cm² cathode pad, a wide working voltage range of 2.4 V to 51 V, and AEC-Q101 qualification. The PZU18B variant has a nominal Zener voltage of 18 V and a tolerance of approximately 5%. Forward voltage is limited to 0.9 V at 10 mA. Thermal resistance from junction to ambient is 230 K/W on a 1 cm² copper pad, and junction temperature is rated up to 150 °C.

Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in a SOD323F (SC-90) surface-mounted plastic package with a total power dissipation of 550 mW when mounted on a 1 cm² cathode pad, a wide working voltage range of 2.4 V to 51 V, and AEC-Q101 qualification. The PZU18B variant has a nominal Zener voltage of 18 V and a tolerance of approximately 5%. Forward voltage is limited to 0.9 V at 10 mA. Thermal resistance from junction to ambient is 230 K/W on a 1 cm² copper pad, and junction temperature is rated up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes in a SOD323F package - PZU18B,115 - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes in a SOD323F package
PZU18B,115
Zener voltage regulator diodes in a SOD323F package PZU18B,115
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions

General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: 550 mW
  • Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 %
  • Small plastic package suitable for surface mounted design
  • Wide working voltage range: nominal 2.4 V to 51 V
  • Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B
  • PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]
  • AEC-Q101 qualified

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-PZU18B,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU18B,115CT-ND
Single Zener Diodes 1727-PZU18B,115CT-ND
Zener Diode 18V 310mW ±5% Surface Mount SOD-323F

Zener Diode 18V 310mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-PZU18B,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU18B,115TR-ND
Single Zener Diodes 1727-PZU18B,115TR-ND
Zener Diode 18V 310mW ±5% Surface Mount SOD-323F

Zener Diode 18V 310mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-PZU18B,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU18B,115DKR-ND
Single Zener Diodes 1727-PZU18B,115DKR-ND
Zener Diode 18V 310mW ±5% Surface Mount SOD-323F

Zener Diode 18V 310mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
18V 310MW Zener Diode - 287-PZU18B,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 310MW Zener Diode
287-PZU18B,115
18V 310MW Zener Diode 287-PZU18B,115
DIODE ZENER 18V 310MW SOD323F Product overview: PZU18B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU18B,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 310MW SOD323F Product overview: PZU18B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU18B,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 978118-PZU18B,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
978118-PZU18B,115
Discrete Semiconductor Products - Diodes - Zener - Single 978118-PZU18B,115
Win Source Part Number: 978118-PZU18B,115 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 310 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Current - Reverse Leakage @ Vr: 50 nA @ 13 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 20 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Other Names: NEXNEXPZU18B,115,172 7-3702-2,1727-3702-1 ,568-3874-1,568-3874 -2,934059772115,568- 3874-6-ND,2156-PZU18 B,115-NEX,568-3874-6 ,568-3874-2-ND,568-3 874-1-ND,1727-3702-6 ,PZU18B T/R Base Product Number: PZU18

Win Source Part Number: 978118-PZU18B,115
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 310 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 50 nA @ 13 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: NEXNEXPZU18B,115,1727-3702-2,1727-3702-1,568-3874-1,568-3874-2,934059772115,568-3874-6-ND,2156-PZU18B,115-NEX,568-3874-6,568-3874-2-ND,568-3874-1-ND,1727-3702-6,PZU18B T/R
Base Product Number: PZU18

Buy Now Datasheet
DIODE ZENER 18V 310MW SOD323F - 554-PZU18B,115 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 18V 310MW SOD323F
554-PZU18B,115
DIODE ZENER 18V 310MW SOD323F 554-PZU18B,115
DIODE ZENER 18V 310MW SOD323F

DIODE ZENER 18V 310MW SOD323F

Supplier's Site
Single Zener Diodes - PZU18B,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PZU18B,115
Single Zener Diodes PZU18B,115
DIODE ZENER 18V 310MW SOD323F

DIODE ZENER 18V 310MW SOD323F

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 29AK4319 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4319
Zener Diodes Rohs Compliant Nexperia 29AK4319
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - PZU18B,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU18B,115
Discrete Semiconductor Products - Diodes - Zener PZU18B,115
DIODE ZENER 18V 310MW SOD323F

DIODE ZENER 18V 310MW SOD323F

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PZU18B,115 1727-PZU18B,115CT-ND 287-PZU18B,115 978118-PZU18B,115 554-PZU18B,115 PZU18B,115 29AK4319 PZU18B,115
Product Name Zener voltage regulator diodes in a SOD323F package Single Zener Diodes 18V 310MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single DIODE ZENER 18V 310MW SOD323F Single Zener Diodes Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD323F SOD323F Tape & Reel (TR) SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS RoHS
PD 310 milliwatts 550 milliwatts 550 milliwatts
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 18 volts 18 volts 17.98 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data