ROHM Semiconductor USA, LLC Single Diodes RB400VAM-50TR

Description
Diode Schottky 50V 500mA Surface Mount TUMD2M
Request a Quote Datasheet
Description
Diode Schottky 50V 500mA Surface Mount TUMD2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB400VAM-50DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB400VAM-50DKR-ND
Single Diodes RB400VAM-50DKR-ND
Diode Schottky 50V 500mA Surface Mount TUMD2M

Diode Schottky 50V 500mA Surface Mount TUMD2M

Buy Now Datasheet
Single Diodes - RB400VAM-50TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB400VAM-50TR-ND
Single Diodes RB400VAM-50TR-ND
Diode Schottky 50V 500mA Surface Mount TUMD2M

Diode Schottky 50V 500mA Surface Mount TUMD2M

Buy Now Datasheet
Single Diodes - RB400VAM-50CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB400VAM-50CT-ND
Single Diodes RB400VAM-50CT-ND
Diode Schottky 50V 500mA Surface Mount TUMD2M

Diode Schottky 50V 500mA Surface Mount TUMD2M

Buy Now Datasheet
Schottky 50V 500MA Diode and Rectifier - 280-RB400VAM-50TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 500MA Diode and Rectifier
280-RB400VAM-50TR
Schottky 50V 500MA Diode and Rectifier 280-RB400VAM-50TR
DIODE SCHOTTKY 50V 500MA TUMD2M Product overview: RB400VAM-50TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB400VAM-50TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 500MA TUMD2M Product overview: RB400VAM-50TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB400VAM-50TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB400VAM-50TR - 891229-RB400VAM-50TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB400VAM-50TR
891229-RB400VAM-50TR
Diodes, Rectifiers - Single - RB400VAM-50TR 891229-RB400VAM-50TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891229-RB400VAM-50TR Features: Diode Schottky 50 V 500mA Surface Mount TUMD2M Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: RB400 Categories: Discrete Semiconductor Products Case / Package: TUMD2M ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RB400VAM-50DKR, RB400VAM-50CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891229-RB400VAM-50TR
Features: Diode Schottky 50 V 500mA Surface Mount TUMD2M
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB400
Categories: Discrete Semiconductor Products
Case / Package: TUMD2M
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RB400VAM-50DKR, RB400VAM-50CT

Buy Now Datasheet
Schottky Rect, Single, 50V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm - 78AC6417 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 50V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm
78AC6417
Schottky Rect, Single, 50V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm 78AC6417
SCHOTTKY RECT, SINGLE, 50V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):500mA; Diode Configuration:Single ; Diode Case Style:SOD-323HE; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 50V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOD-323HE; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE SCHOTTKY 50V 500MA TUMD2M - 687-RB400VAM-50TR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 50V 500MA TUMD2M
687-RB400VAM-50TR
DIODE SCHOTTKY 50V 500MA TUMD2M 687-RB400VAM-50TR
DIODE SCHOTTKY 50V 500MA TUMD2M

DIODE SCHOTTKY 50V 500MA TUMD2M

Supplier's Site
Single Diodes - RB400VAM-50TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB400VAM-50TR
Single Diodes RB400VAM-50TR
DIODE SCHOTTKY 50V 500MA TUMD2M

DIODE SCHOTTKY 50V 500MA TUMD2M

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB400VAM-50TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB400VAM-50TR
Discrete Semiconductor Products - Diodes - Rectifiers RB400VAM-50TR
DIODE SCHOTTKY 50V 500MA TUMD2M

DIODE SCHOTTKY 50V 500MA TUMD2M

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB400VAM-50TR
Schottky Diodes & Rectifiers RB400VAM-50TR
Schottky Diodes & Rectifiers 40V Vr 0.5A Io SBD 50V Vrm 30A Ifsm

Schottky Diodes & Rectifiers 40V Vr 0.5A Io SBD 50V Vrm 30A Ifsm

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number RB400VAM-50DKR-ND 280-RB400VAM-50TR 891229-RB400VAM-50TR 78AC6417 687-RB400VAM-50TR RB400VAM-50TR RB400VAM-50TR RB400VAM-50TR
Product Name Single Diodes Schottky 50V 500MA Diode and Rectifier Diodes, Rectifiers - Single - RB400VAM-50TR Schottky Rect, Single, 50V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm DIODE SCHOTTKY 50V 500MA TUMD2M Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) TUMD2M SOD-323; SOD-323HE 2-SMD, Flat Lead 2-SMD, Flat Lead SOD-323; SOD-323HE-2
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data