DIODE SCHOTTKY 60V 5A PMDTM Product overview: RBR5LAM60ATFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR5LAM60ATFTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324987-RBR5LAM60ATF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 5A
Current - Reverse Leakage @ Vr: 250 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: PMDTM
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR5LAM60ATFCT,RBR5L
Base Product Number: RBR5LAM60
RoHS Status: ROHS3 Compliant
Diode Schottky 60V 5A Surface Mount PMDTM
Diode Schottky 60V 5A Surface Mount PMDTM
Diode Schottky 60V 5A Surface Mount PMDTM
AUTOMOTIVE SCHOTTKY BARRIER DIOD
Schottky Diodes & Rectifiers 60V VR 5A 0.55V VF PMDTM; SOD-128
DIODE SCHOTTKY 60V 5A PMDTM
DIODE SCHOTTKY 60V 5A PMDTM
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 2523150 | 280-RBR5LAM60ATFTR | 1324987-RBR5LAM60ATFTR | RBR5LAM60ATFTR-ND | 687-RBR5LAM60ATFTR | RBR5LAM60ATFTR | RBR5LAM60ATFTR | RBR5LAM60ATFTR |
| Product Name | Schottky Diodes & Rectifiers | Schottky 60V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | AUTOMOTIVE SCHOTTKY BARRIER DIOD | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOD | Tape & Reel (TR) | SOD-128 | SOD-128 | SOD-128-2 | SOD-128 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||||
| Applications | GENERAL PURPOSE |