DIODES Incorporated 200V 1A Diode and Rectifier SBR1U200P1Q-7

Description
DIODE SBR 200V 1A POWERDI123 Product overview: SBR1U200P1Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1U200P1Q-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 200V 1A POWERDI123 Product overview: SBR1U200P1Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1U200P1Q-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 1A Diode and Rectifier
280-SBR1U200P1Q-7
200V 1A Diode and Rectifier 280-SBR1U200P1Q-7
DIODE SBR 200V 1A POWERDI123 Product overview: SBR1U200P1Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1U200P1Q-7 can be used for catalog matching and distributor lookup.

DIODE SBR 200V 1A POWERDI123 Product overview: SBR1U200P1Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1U200P1Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282612-SBR1U200P1Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282612-SBR1U200P1Q-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282612-SBR1U200P1Q-7
Win Source Part Number: 1282612-SBR1U200P1Q- 7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 820 mV @ 1 A Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 50 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: POWERDI®123 Supplier Device Package: PowerDI™ 123 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBR1U200P1Q-7,SBR1U2 00P1Q-7DITR,SBR1U200 P1Q-7DIDKR,SBR1U200P 1Q-7DICT Base Product Number: SBR1U200

Win Source Part Number: 1282612-SBR1U200P1Q-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 820 mV @ 1 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 50 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBR1U200P1Q-7,SBR1U200P1Q-7DITR,SBR1U200P1Q-7DIDKR,SBR1U200P1Q-7DICT
Base Product Number: SBR1U200

Buy Now Datasheet
Single Diodes - SBR1U200P1Q-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 200V 1A Surface Mount PowerDI™ 123

Diode Super Barrier 200V 1A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - SBR1U200P1Q-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 200V 1A Surface Mount PowerDI™ 123

Diode Super Barrier 200V 1A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - SBR1U200P1Q-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 200V 1A Surface Mount PowerDI™ 123

Diode Super Barrier 200V 1A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - SBR1U200P1Q-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR1U200P1Q-7
Single Diodes SBR1U200P1Q-7
DIODE SBR 200V 1A POWERDI123

DIODE SBR 200V 1A POWERDI123

Supplier's Site Datasheet
Diodes >> Super Barrier Rectifier (SBR) - SBR1U200P1Q-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Super Barrier Rectifier (SBR)
SBR1U200P1Q-7
Diodes >> Super Barrier Rectifier (SBR) SBR1U200P1Q-7
750mV@1A 200V 1A Single Power-DI-123 Super Barrier Rectifier (SBR) ROHS

750mV@1A 200V 1A Single Power-DI-123 Super Barrier Rectifier (SBR) ROHS

Supplier's Site Datasheet
Diode Super Barrier Rectifier 200V 1A Automotive 2-Pin PowerDI 123 T/R - 233-SBR1U200P1Q-7 - Utmel Electronic Limited
Hong Kong, China
Diode Super Barrier Rectifier 200V 1A Automotive 2-Pin PowerDI 123 T/R
233-SBR1U200P1Q-7
Diode Super Barrier Rectifier 200V 1A Automotive 2-Pin PowerDI 123 T/R 233-SBR1U200P1Q-7
Diode Super Barrier Rectifier 200V 1A Automotive 2-Pin PowerDI 123 T/R

Diode Super Barrier Rectifier 200V 1A Automotive 2-Pin PowerDI 123 T/R

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBR1U200P1Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR1U200P1Q-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR1U200P1Q-7
DIODE SBR 200V 1A POWERDI123

DIODE SBR 200V 1A POWERDI123

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR1U200P1Q-7
Schottky Diodes & Rectifiers SBR1U200P1Q-7
Schottky Diodes & Rectifiers Super Barrier Rectifier

Schottky Diodes & Rectifiers Super Barrier Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 280-SBR1U200P1Q-7 1282612-SBR1U200P1Q-7 SBR1U200P1Q-7DITR-ND SBR1U200P1Q-7 SBR1U200P1Q-7 233-SBR1U200P1Q-7 SBR1U200P1Q-7 SBR1U200P1Q-7
Product Name 200V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Single Diodes Diodes >> Super Barrier Rectifier (SBR) Diode Super Barrier Rectifier 200V 1A Automotive 2-Pin PowerDI 123 T/R Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) PowerDI123-2
RoHS Compliant RoHS RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Super Barrier Super Barrier
VF 0.8200 volts 0.8200 volts 0.7500 volts 0.8200 volts 0.8200 volts
Unlock Full Specs
to access all available technical data