Manufacturer: Micro Commercial Co
Win Source Part Number: 099417-SDB105-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SDB-1
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
BRIDGE RECT 1PHASE 600V 1A SDB-1 Product overview: SDB105-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-SDB105-TP can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V Surface Mount SDB-1
Bridge Rectifier Single Phase Standard 600V Surface Mount SDB-1
Bridge Rectifier Single Phase Standard 600V Surface Mount SDB-1
Bridge Rectifiers SNGL Phase 600V 1A
BRIDGE RECT 1PHASE 600V 1A SDB-1
BRIDGE RECT 1PHASE 600V 1A SDB-1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 099417-SDB105-TP | 299-SDB105-TP | SDB105-TPMSDKR-ND | SDB105-TP | SDB105-TP | 543-SDB105-TP |
| Product Name | Bridge Rectifiers - SDB105-TP | 600V 1A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | BRIDGE RECT 1PHASE 600V 1A SDB-1 |
| Diode Type | Single Phase | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| IR | 0.0100 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | 4-SMD, Gull Wing |