Micro Commercial Components Corp. Single Diodes S2A-LTP

Description
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S2A-LTP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2A-LTP-ND
Single Diodes S2A-LTP-ND
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)

Diode Standard 50V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
50V 2A Diode and Rectifier - 280-S2A-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 2A Diode and Rectifier
280-S2A-LTP
50V 2A Diode and Rectifier 280-S2A-LTP
DIODE GEN PURP 50V 2A DO214AA Product overview: S2A-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2A-LTP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 2A DO214AA Product overview: S2A-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2A-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1089963-S2A-LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1089963-S2A-LTP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1089963-S2A-LTP
Win Source Part Number: 1089963-S2A-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 50 V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: S2A

Win Source Part Number: 1089963-S2A-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: S2A

Buy Now Datasheet
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose - S2A-LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose
S2A-LTP
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose S2A-LTP
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose

Integrated Circuits (ICs) - Diodes - Diodes - General Purpose

Supplier's Site
DIODE GEN PURP 50V 2A DO214AA - 543-S2A-LTP - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 50V 2A DO214AA
543-S2A-LTP
DIODE GEN PURP 50V 2A DO214AA 543-S2A-LTP
DIODE GEN PURP 50V 2A DO214AA

DIODE GEN PURP 50V 2A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S2A-LTP
Rectifiers S2A-LTP
Rectifiers 1.5A SILICON RECTIFIER

Rectifiers 1.5A SILICON RECTIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes General Purpose Diodes General Purpose Diodes Rectifiers
Product Number S2A-LTP-ND 280-S2A-LTP 1089963-S2A-LTP S2A-LTP 543-S2A-LTP S2A-LTP
Product Name Single Diodes 50V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Integrated Circuits (ICs) - Diodes - Diodes - General Purpose DIODE GEN PURP 50V 2A DO214AA Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SMB; DO-214AA, SMB SMB-2
RoHS Compliant RoHS RoHS
Diode Type Standard
VF 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data