Manufacturer: Diodes Incorporated
Win Source Part Number: 028081-SBR2060CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 60V 10A Through Hole TO-220-3
DIODE ARR SBR 60V 10A TO220-3 Product overview: SBR2060CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR2060CT can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 20A 60V
Diode Super Barrier Rectifier 60V 20A Automotive 3-Pin(3+Tab) TO-220AB Tube
DIODE ARR SBR 60V 10A TO220-3
DIODE ARRAY SBR 60V 10A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Diode Arrays |
| Product Number | 028081-SBR2060CT | SBR2060CT-ND | 286-SBR2060CT | SBR2060CT | 233-SBR2060CT | SBR2060CT | SBR2060CT |
| Product Name | Diodes, Rectifiers - Arrays - SBR2060CT | Diode Arrays | 60V 10A TO220 Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Super Barrier Rectifier 60V 20A Automotive 3-Pin(3+Tab) TO-220AB Tube | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Super Barrier | Super Barrier | |||||
| Life Cycle Stage | Active | Active | |||||
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | |||
| VR | 60 volts | 60 volts | 60 volts | ||||
| IR | 0.5000 mA | 0.5000 mA | 0.5000 mA |