onsemi Single Diodes SBRS8130LNT3G

Description
Diode Schottky 30V 2A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-SBRS8130LNT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount SMB

Diode Schottky 30V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 488-SBRS8130LNT3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 2A SMB

DIODE SCHOTTKY 30V 2A SMB

Buy Now Datasheet
Single Diodes - 488-SBRS8130LNT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 2A SMB

DIODE SCHOTTKY 30V 2A SMB

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 1.0 A 30 V Diode and Rectifier
280-SBRS8130LNT3G
Schottky SMD 1.0 A 30 V Diode and Rectifier 280-SBRS8130LNT3G
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, 2500-REEL Product overview: SBRS8130LNT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8130LNT3G can be used for catalog matching and distributor lookup.

1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, 2500-REEL Product overview: SBRS8130LNT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8130LNT3G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 968635-SBRS8130LNT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
968635-SBRS8130LNT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 968635-SBRS8130LNT3G
Win Source Part Number: 968635-SBRS8130LNT3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 445 mV @ 2 A Current - Reverse Leakage @ Vr: 1 mA @ 30 V Operating Temperature - Junction: -65°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 488-SBRS8130LNT3GTR Base Product Number: SBRS8130

Win Source Part Number: 968635-SBRS8130LNT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 445 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-SBRS8130LNT3GTR
Base Product Number: SBRS8130

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRS8130LNT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRS8130LNT3G
Discrete Semiconductor Products - Diodes - Rectifiers SBRS8130LNT3G
DIODE SCHOTTKY 30V 2A SMB

DIODE SCHOTTKY 30V 2A SMB

Supplier's Site
DIODE SCHOTTKY 30V 2A SMB - 598-SBRS8130LNT3G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 2A SMB
598-SBRS8130LNT3G
DIODE SCHOTTKY 30V 2A SMB 598-SBRS8130LNT3G
DIODE SCHOTTKY 30V 2A SMB

DIODE SCHOTTKY 30V 2A SMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 488-SBRS8130LNT3GTR-ND 280-SBRS8130LNT3G 968635-SBRS8130LNT3G SBRS8130LNT3G 598-SBRS8130LNT3G
Product Name Single Diodes Schottky SMD 1.0 A 30 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 30V 2A SMB
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data