DIODE GEN PURP 300V 20A LPDS Product overview: RF1501NS3STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF1501NS3STL can be used for catalog matching and distributor lookup.
Diode Standard 300V 20A Surface Mount LPDS
Diode Standard 300V 20A Surface Mount LPDS
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027386-RF1501NS3STL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 20A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: LPDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Rectifiers DIODE FAST REC 350V 20.0A D2PAK
DIODE GEN PURP 300V 20A LPDS
DIODE GEN PURP 300V 20A LPDS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-RF1501NS3STL | RF1501NS3STLTR-ND | 027386-RF1501NS3STL | RF1501NS3STL | 687-RF1501NS3STL | RF1501NS3STL |
| Product Name | 300V 20A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RF1501NS3STL | Rectifiers | DIODE GEN PURP 300V 20A LPDS | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TO-263AB-4 | D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard | |||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts |