Clamp Ipp Tvs Diode Surface Mount UMD4
TVS DIODE 24VWM UMD4
Zener Diodes ULTRA LO CAPACITANCE BI-DIRECT ZENER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | RSB27K2TLTR-ND | RSB27K2TL | 687-RSB27K2TL | RSB27K2TL |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 24V UMD4 | Zener Diodes |
| Configuration | Single | |||
| Package | SOT343; SC-82A, SOT-343 | UMD4 | SOT343; SC-82A, SOT-343 | SOT-343-4 |
| VBR | 26.2 volts | 26.2 volts | 26.2 volts | |
| RoHS Compliant | RoHS |