The SA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
10.3V Clamp 49.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
10.3V Clamp 49.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 6VWM 10.3VC DO204AC
TVS Diodes / ESD Suppressors SA6.0A Uni-Directional
TVS DIODE 6VWM 10.3VC DO204AC
TVS DIODE, 500W, 6V, DO-204AC; Product Range:SA Series; TVS Polarity:Unidirectio
TVS DIODE, 500W, 6V, DO-204AC, FULL REEL; Product Range:SA Series; TVS Polarity:Unidirectio
TVS DIODE, 500W, 6V, UNIDIR, DO-204AC; Product Range:SA Series; TVS Polarity:Unidirectio
TVS DIODE 6VWM 10.3VC DO204AC
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA6.0A | SA6.0ALFTR-ND | SA6.0A | SA6.0A | 461-SA6.0A | 48F5885 | 06R1836 | SA6.0A |
| Product Name | 500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS DIODE 6VWM 10.3VC DO204AC | Tvs Diode, 500W, 6V, Do-204Ac; Product Range Littelfuse | Tvs Diode, 500W, 6V, Do-204Ac, Full Reel; Product Range Littelfuse | TVS Diodes |
| VR | 6 volts | |||||||
| VBR | 6.67 to 7.37 volts | 6.67 volts | 6.67 volts | 6.67 volts | 6.67 to ? volts | 7.37 volts | 6.67 volts | |
| PD | 500000 milliwatts | |||||||
| Configuration | Single | |||||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-204AC-2 | DO-15; DO-204AC, DO-15, Axial | DO-204AC | DO-204AC | DO-15; DO-204AC, DO-15, Axial |