Micro Commercial Components Corp. Single Diodes RB500V-40-TP

Description
Diode Schottky 40V 100mA Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 40V 100mA Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB500V-40-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 100mA Surface Mount SOD-323

Diode Schottky 40V 100mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - RB500V-40-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB500V-40-TPMSCT-ND
Single Diodes RB500V-40-TPMSCT-ND
Diode Schottky 40V 100mA Surface Mount SOD-323

Diode Schottky 40V 100mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - RB500V-40-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB500V-40-TPMSTR-ND
Single Diodes RB500V-40-TPMSTR-ND
Diode Schottky 40V 100mA Surface Mount SOD-323

Diode Schottky 40V 100mA Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - RB500V-40-TP - 1091439-RB500V-40-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB500V-40-TP
1091439-RB500V-40-TP
Diodes, Rectifiers - Single - RB500V-40-TP 1091439-RB500V-40-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1091439-RB500V-40-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 10V Capacitance @ Vr, F: 6pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1091439-RB500V-40-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Schottky 40V 100MA Diode and Rectifier - 280-RB500V-40-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 100MA Diode and Rectifier
280-RB500V-40-TP
Schottky 40V 100MA Diode and Rectifier 280-RB500V-40-TP
DIODE SCHOTTKY 40V 100MA SOD323 Product overview: RB500V-40-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB500V-40-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MA SOD323 Product overview: RB500V-40-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB500V-40-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 40V 100MA SOD323 - 543-RB500V-40-TP - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 100MA SOD323
543-RB500V-40-TP
DIODE SCHOTTKY 40V 100MA SOD323 543-RB500V-40-TP
DIODE SCHOTTKY 40V 100MA SOD323

DIODE SCHOTTKY 40V 100MA SOD323

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RB500V-40-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB500V-40-TP
Discrete Semiconductor Products - Diodes - Rectifiers RB500V-40-TP
DIODE SCHOTTKY 40V 100MA SOD323

DIODE SCHOTTKY 40V 100MA SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB500V-40-TP
Schottky Diodes & Rectifiers RB500V-40-TP
Schottky Diodes & Rectifiers Rectifier 45V 1A

Schottky Diodes & Rectifiers Rectifier 45V 1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number RB500V-40-TPMSDKR-ND 1091439-RB500V-40-TP 280-RB500V-40-TP 543-RB500V-40-TP RB500V-40-TP RB500V-40-TP
Product Name Single Diodes Diodes, Rectifiers - Single - RB500V-40-TP Schottky 40V 100MA Diode and Rectifier DIODE SCHOTTKY 40V 100MA SOD323 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 125 C (257 F) 125 C (257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 60 volts
View Details
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details