Diode Array 1 Pair Common Cathode Schottky 40V 30mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 40V 30mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 40V 30mA Surface Mount SC-70, SOT-323
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027168-RB715FT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD3
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
DIODE ARR SCHOTT 40V 30MA UMD3 Product overview: RB715FT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB715FT106 can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 40V UMD3
DIODE ARRAY SCHOTTKY 40V UMD3
Schottky Diodes & Rectifiers SCHOTTKY 40V 30MA
DIODE ARR SCHOTT 40V 30MA UMD3
40V Dual Common Cathode 370mV@1mA 30mA SOT-323 Schottky Barrier Diodes (SBD) ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | RB715FT106DKR-ND | 027168-RB715FT106 | 286-RB715FT106 | RB715FT106 | 687-RB715FT106 | RB715FT106 | RB715FT106 | RB715FT106 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - RB715FT106 | 40V 30MA Diode and Rectifier | Diode Arrays | DIODE ARRAY SCHOTTKY 40V UMD3 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Package | SOT323; SC-70, SOT-323 | UMD3 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | SOT323 | |
| Diode Type | Schottky; Schottky | Schottky | Schottky; Schottky | |||||
| Life Cycle Stage | Active | Active | Active |