ROHM Semiconductor USA, LLC Super Fast Recovery Diode RFU5TF6S

Description
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
Request a Quote Datasheet
Description
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Fast Recovery Diode - RFU5TF6S - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Super Fast Recovery Diode
RFU5TF6S
Super Fast Recovery Diode RFU5TF6S
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.

ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.

Supplier's Site Datasheet
Singapore, Singapore
600V 5A Diode and Rectifier
280-RFU5TF6S
600V 5A Diode and Rectifier 280-RFU5TF6S
DIODE GEN PURP 600V 5A TO220NFM Product overview: RFU5TF6S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFU5TF6S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 5A TO220NFM Product overview: RFU5TF6S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFU5TF6S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325697-RFU5TF6S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325697-RFU5TF6S
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325697-RFU5TF6S
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325697-RFU5TF6S Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1,000 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 2.8 V @ 5 A Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature - Junction: 150°C (Max) Supplier Device Package: TO-220NFM Case / Package: TO-220-2 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: RFU5TF6 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325697-RFU5TF6S
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,000
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2.8 V @ 5 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: TO-220NFM
Case / Package: TO-220-2 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: RFU5TF6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - RFU5TF6S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFU5TF6S-ND
Single Diodes RFU5TF6S-ND
Diode Standard 600V 5A Through Hole TO-220NFM

Diode Standard 600V 5A Through Hole TO-220NFM

Buy Now Datasheet
DIODE GEN PURP 600V 5A TO220NFM - 687-RFU5TF6S - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 5A TO220NFM
687-RFU5TF6S
DIODE GEN PURP 600V 5A TO220NFM 687-RFU5TF6S
DIODE GEN PURP 600V 5A TO220NFM

DIODE GEN PURP 600V 5A TO220NFM

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RFU5TF6S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFU5TF6S
Discrete Semiconductor Products - Diodes - Rectifiers RFU5TF6S
DIODE GEN PURP 600V 5A TO220NFM

DIODE GEN PURP 600V 5A TO220NFM

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Diodes General Purpose Diodes Rectifiers
Product Number RFU5TF6S 280-RFU5TF6S 1325697-RFU5TF6S RFU5TF6S-ND 687-RFU5TF6S RFU5TF6S
Product Name Super Fast Recovery Diode 600V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes DIODE GEN PURP 600V 5A TO220NFM Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS RoHS RoHS
VF 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IF 5000 mA 5000 mA
VR 600 volts 600 volts 600 volts
Tj -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data