DIODES Incorporated Single Diodes S3BB-13-F

Description
Diode Standard 100V 3A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Standard 100V 3A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S3BB-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3BB-FDITR-ND
Single Diodes S3BB-FDITR-ND
Diode Standard 100V 3A Surface Mount SMB

Diode Standard 100V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - S3BB-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3BB-FDIDKR-ND
Single Diodes S3BB-FDIDKR-ND
Diode Standard 100V 3A Surface Mount SMB

Diode Standard 100V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - S3BB-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3BB-FDICT-ND
Single Diodes S3BB-FDICT-ND
Diode Standard 100V 3A Surface Mount SMB

Diode Standard 100V 3A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - S3BB-13-F - 726652-S3BB-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3BB-13-F
726652-S3BB-13-F
Diodes, Rectifiers - Single - S3BB-13-F 726652-S3BB-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 726652-S3BB-13-F Packaging: Reel Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Operating Temperature - Junction: -65°C ~ 150°C Family Name: S3BB Categories: Discrete Semiconductor Products Supplier Device Package: SMB Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): S3BB; CGRB302-G; GN3BB; ER3BB-TP; Introduction Date: July 23, 2009 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: S3B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.15V at 3A Current - Reverse Leakage at Vr: 10μA at 100V Capacitance at Vr, F: 40pF at 4V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 726652-S3BB-13-F
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: S3BB
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): S3BB; CGRB302-G; GN3BB; ER3BB-TP;
Introduction Date: July 23, 2009
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: S3B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.15V at 3A
Current - Reverse Leakage at Vr: 10μA at 100V
Capacitance at Vr, F: 40pF at 4V, 1MHz

Buy Now Datasheet
Singapore, Singapore
100V 3A Diode and Rectifier
280-S3BB-13-F
100V 3A Diode and Rectifier 280-S3BB-13-F
DIODE GEN PURP 100V 3A SMB Product overview: S3BB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3BB-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 3A SMB Product overview: S3BB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3BB-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3BB-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3BB-13-F
Discrete Semiconductor Products - Diodes - Rectifiers S3BB-13-F
DIODE GEN PURP 100V 3A SMB

DIODE GEN PURP 100V 3A SMB

Supplier's Site
Diodes >> Diodes - General Purpose - S3BB-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
S3BB-13-F
Diodes >> Diodes - General Purpose S3BB-13-F
3A 100V 1.15V@3A SMB(DO-214AA) Diodes - General Purpose ROHS

3A 100V 1.15V@3A SMB(DO-214AA) Diodes - General Purpose ROHS

Supplier's Site Datasheet
Standard Recovery Rectifier, 3A, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Diodes Inc. - 12T2245 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery Rectifier, 3A, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Diodes Inc.
12T2245
Standard Recovery Rectifier, 3A, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Diodes Inc. 12T2245
STANDARD RECOVERY RECTIFIER, 3A, 100V, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:100A RoHS Compliant: Yes

STANDARD RECOVERY RECTIFIER, 3A, 100V, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site
Single Diodes - S3BB-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S3BB-13-F
Single Diodes S3BB-13-F
DIODE GEN PURP 100V 3A SMB

DIODE GEN PURP 100V 3A SMB

Supplier's Site Datasheet
DIODE GEN PURP 100V 3A SMB - 233-S3BB-13-F - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 100V 3A SMB
233-S3BB-13-F
DIODE GEN PURP 100V 3A SMB 233-S3BB-13-F
DIODE GEN PURP 100V 3A SMB

DIODE GEN PURP 100V 3A SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers General Purpose Diodes General Purpose Diodes
Product Number S3BB-FDITR-ND 726652-S3BB-13-F 280-S3BB-13-F S3BB-13-F S3BB-13-F 12T2245 S3BB-13-F 233-S3BB-13-F
Product Name Single Diodes Diodes, Rectifiers - Single - S3BB-13-F 100V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Diodes - General Purpose Standard Recovery Rectifier, 3A, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Diodes Inc. Single Diodes DIODE GEN PURP 100V 3A SMB
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.15 volts 1.15 volts 1.15 volts 1.15 volts 1.15 volts 1.15 volts
VR 100 volts 100 volts 100 volts 100 volts
IR 0.0100 mA 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data