DIODES Incorporated Diodes, Rectifiers - Single - SBR3A40SAQ-13 SBR3A40SAQ-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 933088-SBR3A40SAQ-13 Series: Automotive, AEC-Q101, SBR® Features: Diode Super Barrier 40 V 3A Surface Mount SMA Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SBR3A40 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBR3A40SAQ-13-ND, SBR3A40SAQ-13DITR, SBR3A40SAQ-13DICT, SBR3A40SAQ-13DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 933088-SBR3A40SAQ-13 Series: Automotive, AEC-Q101, SBR® Features: Diode Super Barrier 40 V 3A Surface Mount SMA Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SBR3A40 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBR3A40SAQ-13-ND, SBR3A40SAQ-13DITR, SBR3A40SAQ-13DICT, SBR3A40SAQ-13DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBR3A40SAQ-13 - 933088-SBR3A40SAQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR3A40SAQ-13
933088-SBR3A40SAQ-13
Diodes, Rectifiers - Single - SBR3A40SAQ-13 933088-SBR3A40SAQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 933088-SBR3A40SAQ-13 Series: Automotive, AEC-Q101, SBR® Features: Diode Super Barrier 40 V 3A Surface Mount SMA Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SBR3A40 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBR3A40SAQ-13-ND, SBR3A40SAQ-13DITR, SBR3A40SAQ-13DICT, SBR3A40SAQ-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 933088-SBR3A40SAQ-13
Series: Automotive, AEC-Q101, SBR®
Features: Diode Super Barrier 40 V 3A Surface Mount SMA
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR3A40
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBR3A40SAQ-13-ND, SBR3A40SAQ-13DITR, SBR3A40SAQ-13DICT, SBR3A40SAQ-13DIDKR

Buy Now Datasheet
Single Diodes - SBR3A40SAQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 40V 3A Surface Mount SMA

Diode Super Barrier 40V 3A Surface Mount SMA

Buy Now Datasheet
Single Diodes - SBR3A40SAQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 40V 3A Surface Mount SMA

Diode Super Barrier 40V 3A Surface Mount SMA

Buy Now Datasheet
Single Diodes - SBR3A40SAQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 40V 3A Surface Mount SMA

Diode Super Barrier 40V 3A Surface Mount SMA

Buy Now Datasheet
40V 3A Diode and Rectifier - 280-SBR3A40SAQ-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 3A Diode and Rectifier
280-SBR3A40SAQ-13
40V 3A Diode and Rectifier 280-SBR3A40SAQ-13
DIODE SBR 40V 3A SMA Product overview: SBR3A40SAQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3A40SAQ-13 can be used for catalog matching and distributor lookup.

DIODE SBR 40V 3A SMA Product overview: SBR3A40SAQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3A40SAQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SBR 40V 3A SMAFLAT - 233-SBR3A40SAQ-13 - Utmel Electronic Limited
Hong Kong, China
DIODE SBR 40V 3A SMAFLAT
233-SBR3A40SAQ-13
DIODE SBR 40V 3A SMAFLAT 233-SBR3A40SAQ-13
DIODE SBR 40V 3A SMAFLAT

DIODE SBR 40V 3A SMAFLAT

Supplier's Site
Diodes >> Super Barrier Rectifier (SBR) - SBR3A40SAQ-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Super Barrier Rectifier (SBR)
SBR3A40SAQ-13
Diodes >> Super Barrier Rectifier (SBR) SBR3A40SAQ-13
480mV@3A 40V 3A SMA Super Barrier Rectifier (SBR) ROHS

480mV@3A 40V 3A SMA Super Barrier Rectifier (SBR) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR3A40SAQ-13
Schottky Diodes & Rectifiers SBR3A40SAQ-13
Schottky Diodes & Rectifiers 3.0A SBR SMA 40Vrrm 28A Vr 45A

Schottky Diodes & Rectifiers 3.0A SBR SMA 40Vrrm 28A Vr 45A

Buy Now Datasheet
Single Diodes - SBR3A40SAQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR3A40SAQ-13
Single Diodes SBR3A40SAQ-13
DIODE SBR 40V 3A SMA

DIODE SBR 40V 3A SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR3A40SAQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR3A40SAQ-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR3A40SAQ-13
DIODE SBR 40V 3A SMA

DIODE SBR 40V 3A SMA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 933088-SBR3A40SAQ-13 SBR3A40SAQ-13DITR-ND 280-SBR3A40SAQ-13 233-SBR3A40SAQ-13 SBR3A40SAQ-13 SBR3A40SAQ-13 SBR3A40SAQ-13 SBR3A40SAQ-13
Product Name Diodes, Rectifiers - Single - SBR3A40SAQ-13 Single Diodes 40V 3A Diode and Rectifier DIODE SBR 40V 3A SMAFLAT Diodes >> Super Barrier Rectifier (SBR) Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Super Barrier 40 V 3A Surface Mount SMA Super Barrier
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package Tape & Reel (TR) SMA SMA-2 SMA
RoHS Compliant RoHS RoHS RoHS
Diode Applications FAST SOFT RECOVERY
Unlock Full Specs
to access all available technical data