DIODE GEN PURP 600V 20A LPDS Product overview: RFUH20NS6STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUH20NS6STL can be used for catalog matching and distributor lookup.
Diode Standard 600V 20A Surface Mount LPDS
Diode Standard 600V 20A Surface Mount LPDS
Diode Standard 600V 20A Surface Mount LPDS
Manufacturer: Rohm Semiconductor
Win Source Part Number: 808509-RFUH20NS6STL
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: LPDS
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.8V at 20A
Current - Reverse Leakage at Vr: 10μA at 600V
Part Number Series: RFUH20NS6S
DIODE GEN PURP 600V 20A LPDS
DIODE GEN PURP 600V 20A LPDS
DIODE GEN PURP 600V 20A LPDS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | 280-RFUH20NS6STL | RFUH20NS6STLCT-ND | 808509-RFUH20NS6STL | RFUH20NS6STL | 687-RFUH20NS6STL | RFUH20NS6STL |
| Product Name | 600V 20A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RFUH20NS6STL | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 600V 20A LPDS | Single Diodes |
| Package | Tape & Reel (TR) | D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Standard | |||||
| VF | 2.8 volts | 2.8 volts | 2.8 volts |