100 mA, 150 V, Schottky Barrier Diode, Low IR, Single CP, SC-59 / CP, 3000-REEL Product overview: SB01-15C-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 mA, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 mA, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB01-15C-TB-E can be used for catalog matching and distributor lookup.
Diode Schottky 150V 100mA Surface Mount 3-CP
Diode Schottky 150V 100mA Surface Mount 3-CP
DIODE SCHOTTKY 150V 100MA 3CP
DIODE, SCHOTTKY, 150V, 0.1A, SOT-23; Diode Configuration:Single
Schottky Diodes & Rectifiers SCHOTTKY DIODE 100MA 150V
DIODE SCHOTTKY 150V 100MA 3CP
Diode Schottky 150V 0.1A 3-Pin CP T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SB01-15C-TB-E | SB01-15C-TB-EOSTR-ND | SB01-15C-TB-E | 31AC1333 | SB01-15C-TB-E | SB01-15C-TB-E | 598-SB01-15C-TB-E |
| Product Name | Schottky 100 mA 150 V Diode and Rectifier | Single Diodes | Single Diodes | Diode, Schottky, 150V, 0.1A, Sot-23; Diode Configuration Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Schottky 150V 0.1A 3-Pin CP T/R |
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| IO | 0.1000 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | 0.7500 volts | |||
| trr | 10 ns | 10 ns |