Vishay Precision Group 600V 1A Diode and Rectifier RGF1J-E3/67A

Description
Diode Switching 600V 1A 2-Pin DO-214BA T/R Product overview: RGF1J-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1J-E3/67A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 1A 2-Pin DO-214BA T/R Product overview: RGF1J-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1J-E3/67A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 280-RGF1J-E3/67A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-RGF1J-E3/67A
600V 1A Diode and Rectifier 280-RGF1J-E3/67A
Diode Switching 600V 1A 2-Pin DO-214BA T/R Product overview: RGF1J-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1J-E3/67A can be used for catalog matching and distributor lookup.

Diode Switching 600V 1A 2-Pin DO-214BA T/R Product overview: RGF1J-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1J-E3/67A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RGF1J-E3/67AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGF1J-E3/67AGICT-ND
Single Diodes RGF1J-E3/67AGICT-ND
Diode Standard 600V 1A Surface Mount DO-214BA (GF1)

Diode Standard 600V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - RGF1J-E3/67AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGF1J-E3/67AGITR-ND
Single Diodes RGF1J-E3/67AGITR-ND
Diode Standard 600V 1A Surface Mount DO-214BA (GF1)

Diode Standard 600V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - RGF1J-E3/67AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount DO-214BA (GF1)

Diode Standard 600V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Diodes, Rectifiers - Single - RGF1J-E3/67A - 098881-RGF1J-E3/67A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGF1J-E3/67A
098881-RGF1J-E3/67A
Diodes, Rectifiers - Single - RGF1J-E3/67A 098881-RGF1J-E3/67A
Manufacturer: Vishay Win Source Part Number: 098881-RGF1J-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 098881-RGF1J-E3/67A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - RGF1J-E3/67A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RGF1J-E3/67A
Single Diodes RGF1J-E3/67A
DIODE GEN PURP 600V 1A DO214BA

DIODE GEN PURP 600V 1A DO214BA

Supplier's Site Datasheet
Diode, Standard, 1A, 600V, Do-214Ba-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K0283 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 600V, Do-214Ba-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K0283
Diode, Standard, 1A, 600V, Do-214Ba-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K0283
DIODE, STANDARD, 1A, 600V, DO-214BA-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 600V, DO-214BA-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard, 1A, 600V, Do-214Ba-2; Repetitive Peak Reverse Voltage Vishay - 05W6902 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 600V, Do-214Ba-2; Repetitive Peak Reverse Voltage Vishay
05W6902
Diode, Standard, 1A, 600V, Do-214Ba-2; Repetitive Peak Reverse Voltage Vishay 05W6902
DIODE, STANDARD, 1A, 600V, DO-214BA-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 600V, DO-214BA-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
DIODE GEN PURP 600V 1A DO214BA - 884-RGF1J-E3/67A - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 1A DO214BA
884-RGF1J-E3/67A
DIODE GEN PURP 600V 1A DO214BA 884-RGF1J-E3/67A
DIODE GEN PURP 600V 1A DO214BA

DIODE GEN PURP 600V 1A DO214BA

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RGF1J-E3/67A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGF1J-E3/67A
Discrete Semiconductor Products - Diodes - Rectifiers RGF1J-E3/67A
DIODE GEN PURP 600V 1A DO214BA

DIODE GEN PURP 600V 1A DO214BA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Diodes General Purpose Diodes Rectifiers
Product Number 280-RGF1J-E3/67A RGF1J-E3/67AGICT-ND 098881-RGF1J-E3/67A RGF1J-E3/67A 77K0283 884-RGF1J-E3/67A RGF1J-E3/67A
Product Name 600V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RGF1J-E3/67A Single Diodes Diode, Standard, 1A, 600V, Do-214Ba-2, Full Reel; Repetitive Peak Reverse Voltage Vishay DIODE GEN PURP 600V 1A DO214BA Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts 1.3 volts
VR 600 volts 600 volts 600 volts
IR 0.0050 mA 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data