Littelfuse, Inc. TVS Diodes PGB1010603NR

Description
150V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
150V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - F3591TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3591TR-ND
TVS Diodes F3591TR-ND
150V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

150V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
TVS Diodes - F3591CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3591CT-ND
TVS Diodes F3591CT-ND
150V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

150V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
TVS Diodes - F3591DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3591DKR-ND
TVS Diodes F3591DKR-ND
150V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

150V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
SMD 24V 150V 0.06pF TVS Protection Diode - 144-PGB1010603NR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24V 150V 0.06pF TVS Protection Diode
144-PGB1010603NR
SMD 24V 150V 0.06pF TVS Protection Diode 144-PGB1010603NR
TVS Diode Bidirectional 24V 0603 150V 0.06pF SMD Product overview: PGB1010603NR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 24V, 150V, 0.06pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 24V, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PGB1010603NR can be used for catalog matching and distributor lookup.

TVS Diode Bidirectional 24V 0603 150V 0.06pF SMD Product overview: PGB1010603NR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 24V, 150V, 0.06pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 24V, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PGB1010603NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 24V, 0603; Clamping Voltage Vc Max Littelfuse - 77J9736 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 24V, 0603; Clamping Voltage Vc Max Littelfuse
77J9736
Tvs Diode, 24V, 0603; Clamping Voltage Vc Max Littelfuse 77J9736
TVS DIODE, 24V, 0603; Clamping Voltage Vc Max:150V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:24VDC; Power Dissipation Pd:-; Product Range:PGB10 Series; Automotive Qualification Standard:-; Capacitance, Cd:0.055pF RoHS Compliant: Yes

TVS DIODE, 24V, 0603; Clamping Voltage Vc Max:150V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:24VDC; Power Dissipation Pd:-; Product Range:PGB10 Series; Automotive Qualification Standard:-; Capacitance, Cd:0.055pF RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 24V, 0603, Full Reel; Clamping Voltage Vc Max Littelfuse - 28X4411 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 24V, 0603, Full Reel; Clamping Voltage Vc Max Littelfuse
28X4411
Tvs Diode, 24V, 0603, Full Reel; Clamping Voltage Vc Max Littelfuse 28X4411
TVS DIODE, 24V, 0603, FULL REEL; Clamping Voltage Vc Max:150V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:24VDC; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:0.055pF RoHS Compliant: Yes

TVS DIODE, 24V, 0603, FULL REEL; Clamping Voltage Vc Max:150V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:24VDC; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:0.055pF RoHS Compliant: Yes

Supplier's Site
TVS DIODE 24V 150V 0603 - 461-PGB1010603NR - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 24V 150V 0603
461-PGB1010603NR
TVS DIODE 24V 150V 0603 461-PGB1010603NR
TVS DIODE 24V 150V 0603

TVS DIODE 24V 150V 0603

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PGB1010603NR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PGB1010603NR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PGB1010603NR
TVS DIODE 24VWM 150VC 0603

TVS DIODE 24VWM 150VC 0603

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - PGB1010603NR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
PGB1010603NR
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) PGB1010603NR
150V Bi-Directional 24V 0603 Electrostatic and Surge Protection (TVS/ESD) ROHS

150V Bi-Directional 24V 0603 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes PGB1010603NR
TVS DIODE 24VWM 150VC 0603

TVS DIODE 24VWM 150VC 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number F3591TR-ND 144-PGB1010603NR 77J9736 461-PGB1010603NR PGB1010603NR PGB1010603NR PGB1010603NR
Product Name TVS Diodes SMD 24V 150V 0.06pF TVS Protection Diode Tvs Diode, 24V, 0603; Clamping Voltage Vc Max Littelfuse TVS DIODE 24V 150V 0603 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Configuration Single Single
Package 0603 (1608 Metric) Tape and Reel 0603 0603 (1608 Metric) 0603 (1608 Metric) 0603 (1608 Metric)
VC 150 volts 150 volts 150 volts 150 volts 150 volts 150 volts
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data