Manufacturer: Fairchild Semiconductor
Win Source Part Number: 063113-S3M
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AB SMC
Manufacturer Device Package: SMC (DO-214AB)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A
Reverse Recovery Time (trr): 2.5µs
Current - Reverse Leakage @ Vr: 5µA @ 1000V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 60pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Diode Standard 1000V 3A Surface Mount SMC (DO-214AB)
Diode Standard 1000V 3A Surface Mount SMC (DO-214AB)
Diode Standard 1000V 3A Surface Mount SMC (DO-214AB)
3.0A General Purpose Rectifier
3.0A General Purpose Rectifier
3A Single 1.2V@3A 1kV SMC(DO-214AB) Diodes - General Purpose ROHS
DIODE GEN PURP 1KV 3A SMC
DIODE GEN PURP 1KV 3A SMC
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single
STANDARD DIODE, 3A, 1KV, DO-214AB; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single
| Win Source Electronics | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes | General Purpose Diodes | Rectifiers | General Purpose Diodes | Diodes | Diodes |
| Product Number | 063113-S3M | S3MFSCT-ND | S3M | 8023323P | 8023323 | S3M | S3M | S3M | S3M | 598-S3M | 67R2152 | 58K2398 |
| Product Name | Discrete Semiconductor Products | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes >> Diodes - General Purpose | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 1KV 3A SMC | Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Standard Diode, 3A, 1Kv, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Type | Standard | |||||||||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.15 volts | 1.15 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||||
| VR | 1000 volts | 1000 volts | 1000 volts | 1000 volts | 1000 volts | |||||||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA | 0.0050 mA | ||||||||
| trr | 2500 ns | 2500 ns | 2500 ns | 2500 ns |