Semtech Corp. SMD 375W 5V SOT-23 TVS Protection Diode RCLAMP0554S.TCT

Description
TVS Diode, 375W, 5V, Unidirectional, SOT-23, Surface Mount Product overview: RCLAMP0554S.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 375W, 5V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 375W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0554S.TCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 375W, 5V, Unidirectional, SOT-23, Surface Mount Product overview: RCLAMP0554S.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 375W, 5V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 375W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0554S.TCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 375W 5V SOT-23 TVS Protection Diode
144-RCLAMP0554S.TCT
SMD 375W 5V SOT-23 TVS Protection Diode 144-RCLAMP0554S.TCT
TVS Diode, 375W, 5V, Unidirectional, SOT-23, Surface Mount Product overview: RCLAMP0554S.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 375W, 5V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 375W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0554S.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 375W, 5V, Unidirectional, SOT-23, Surface Mount Product overview: RCLAMP0554S.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 375W, 5V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 375W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0554S.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - RCLAMP0554SDKR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - RCLAMP0554SCT-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - RCLAMP0554STR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS - RCLAMP0554S.TCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0554S.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0554S.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0554S.TCT
TVS DIODE 5VWM 15VC SOT23-6

TVS DIODE 5VWM 15VC SOT23-6

Supplier's Site
TVS DIODE 5VWM 15VC SOT23-6

TVS DIODE 5VWM 15VC SOT23-6

Supplier's Site Datasheet
TVS DIODE 5V 15V SOT23-6 - 684-RCLAMP0554S.TCT - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5V 15V SOT23-6
684-RCLAMP0554S.TCT
TVS DIODE 5V 15V SOT23-6 684-RCLAMP0554S.TCT
TVS DIODE 5V 15V SOT23-6

TVS DIODE 5V 15V SOT23-6

Supplier's Site
Tvs Array, 375W, 5V, Unidirectional, Sot-23; Product Range Semtech - 27W7591 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 375W, 5V, Unidirectional, Sot-23; Product Range Semtech
27W7591
Tvs Array, 375W, 5V, Unidirectional, Sot-23; Product Range Semtech 27W7591
TVS ARRAY, 375W, 5V, UNIDIRECTIONAL, SOT-23; Product Range:RailClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:15V; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:6VRoHS Compliant: Yes

TVS ARRAY, 375W, 5V, UNIDIRECTIONAL, SOT-23; Product Range:RailClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:15V; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:6VRoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Array, 375W, 5V, Unidirectional, Sot-23; Product Range Semtech - 84X9404 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 375W, 5V, Unidirectional, Sot-23; Product Range Semtech
84X9404
Tvs Array, 375W, 5V, Unidirectional, Sot-23; Product Range Semtech 84X9404
TVS ARRAY, 375W, 5V, UNIDIRECTIONAL, SOT-23; Product Range:RailClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:15V; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:6VRoHS Compliant: Yes

TVS ARRAY, 375W, 5V, UNIDIRECTIONAL, SOT-23; Product Range:RailClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:15V; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:6VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 144-RCLAMP0554S.TCT RCLAMP0554SDKR-ND RCLAMP0554S.TCT RCLAMP0554S.TCT RCLAMP0554S.TCT 684-RCLAMP0554S.TCT 27W7591
Product Name SMD 375W 5V SOT-23 TVS Protection Diode TVS Diodes TVS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS DIODE 5V 15V SOT23-6 Tvs Array, 375W, 5V, Unidirectional, Sot-23; Product Range Semtech
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SOT23; SOT-23-6 SOT23; SOT-23-6 SOT23; SOT-23-6 SOT23; SOT-23-6 SOT23; SOT-23
Peak Pulse Power 375 watts 375 watts 375 watts 375 watts 375 watts
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data