RECTIFIER, STANDARD, SINGLE, 1KV, 40A, DO-203AB; Diode Module Configuration:Single
DIODE GP REV 1.6KV 380A DO205AB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Rectifiers 1600V 380A REV Leads Std. Recovery
Rectifiers 1600V 380A REV Leads Std. Recovery
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 19T9963 | S380YR | S380YR | 347-S380YR | S380YR |
| Product Name | Rectifier, Standard, Single, 1Kv, 40A, Do-203Ab; Diode Module Configuration Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Recovery ,1600V,380A,Reverse,DO-9 | Rectifiers 1600V 380A REV Leads Std. Recovery | Rectifiers |
| VF | 1.2 volts | 1.2 volts | 1.2 volts | ||
| IF | 380000 mA | 380000 mA | |||
| Life Cycle Stage | Active | ||||
| Diode Type | Standard, Reverse Polarity |