onsemi Single Diodes S1B

Description
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S1BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1BFSTR-ND
Single Diodes S1BFSTR-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1BFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1BFSCT-ND
Single Diodes S1BFSCT-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1BFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1BFSDKR-ND
Single Diodes S1BFSDKR-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
 - S1B - Rochester Electronics
Newburyport, MA, United States
1.0A General Purpose Rectifier

1.0A General Purpose Rectifier

Supplier's Site Datasheet
 - S1B - Rochester Electronics
Newburyport, MA, United States
1.0A General Purpose Rectifier

1.0A General Purpose Rectifier

Supplier's Site Datasheet
100V 1a Diode and Rectifier - 2085-S1B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1a Diode and Rectifier
2085-S1B
100V 1a Diode and Rectifier 2085-S1B
Rectifiers 100V 1a Rectifier Glass Passive Product overview: S1B from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1B can be used for catalog matching and distributor lookup.

Rectifiers 100V 1a Rectifier Glass Passive Product overview: S1B from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 7613729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7613729
Switching Diodes 7613729
Diode Switching 100V 1A DO214AC

Diode Switching 100V 1A DO214AC

Supplier's Site
Switching Diodes - 7613729P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7613729P
Switching Diodes 7613729P
Diode Switching 100V 1A DO214AC

Diode Switching 100V 1A DO214AC

Supplier's Site
Switching Diodes - 1661647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1661647
Switching Diodes 1661647
Diode Switching 100V 1A DO214AC

Diode Switching 100V 1A DO214AC

Supplier's Site
DIODE GEN PURP 100V 1A SMA - 598-S1B - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 100V 1A SMA
598-S1B
DIODE GEN PURP 100V 1A SMA 598-S1B
DIODE GEN PURP 100V 1A SMA

DIODE GEN PURP 100V 1A SMA

Supplier's Site
Single Diodes - S1B - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S1B
Single Diodes S1B
DIODE GEN PURP 100V 1A DO214AC

DIODE GEN PURP 100V 1A DO214AC

Supplier's Site Datasheet
Standard Diode, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi - 18C8663 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
18C8663
Standard Diode, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi 18C8663
STANDARD DIODE, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Standard Diode, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 35K4008 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Onsemi
35K4008
Standard Diode, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Onsemi 35K4008
STANDARD DIODE, 1A, 100V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A RoHS Compliant: Yes

STANDARD DIODE, 1A, 100V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Diodes General Purpose Diodes General Purpose Diodes Diodes
Product Number S1BFSTR-ND S1B 2085-S1B 7613729 598-S1B S1B 18C8663
Product Name Single Diodes 100V 1a Diode and Rectifier Switching Diodes DIODE GEN PURP 100V 1A SMA Single Diodes Standard Diode, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SMA; SMA Reel SMA; DO-214AC, SMA SMA; DO-214AC, SMA
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS RoHS
Diode Applications Switching
Unlock Full Specs
to access all available technical data