Semtech Corp. TVS Diodes RCLAMP0544M.TBT

Description
20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
Request a Quote Datasheet
Description
20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - RCLAMP0544MCT-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

Buy Now Datasheet
TVS Diodes - RCLAMP0544MTR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

Buy Now Datasheet
TVS Diodes - RCLAMP0544MDKR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

Buy Now Datasheet
 - RCLAMP0544M.TBT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 20V 10-SOP T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 20V 10-SOP T/R

Supplier's Site Datasheet
Singapore, Singapore
5V 125W 0.7pF MSOP TVS Protection Diode
144-RCLAMP0544M.TBT
5V 125W 0.7pF MSOP TVS Protection Diode 144-RCLAMP0544M.TBT
TVS Diode, 5V, 125W, 0.7pF, 4 Ch, Unidirectional, MSOP Product overview: RCLAMP0544M.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 125W, 0.7pF, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 125W, 0.7pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0544M.TBT can be used for catalog matching and distributor lookup.

TVS Diode, 5V, 125W, 0.7pF, 4 Ch, Unidirectional, MSOP Product overview: RCLAMP0544M.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 125W, 0.7pF, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 125W, 0.7pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0544M.TBT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS DIODE 5VWM 20VC 10MSOP - 684-RCLAMP0544M.TBT - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5VWM 20VC 10MSOP
684-RCLAMP0544M.TBT
TVS DIODE 5VWM 20VC 10MSOP 684-RCLAMP0544M.TBT
TVS DIODE 5VWM 20VC 10MSOP

TVS DIODE 5VWM 20VC 10MSOP

Supplier's Site
TVS DIODE 5VWM 20VC 10MSOP

TVS DIODE 5VWM 20VC 10MSOP

Supplier's Site Datasheet
Tvs Diode Array, 125W, 5V, Msop; Clamping Voltage Vc Max Semtech - 10R1035 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 125W, 5V, Msop; Clamping Voltage Vc Max Semtech
10R1035
Tvs Diode Array, 125W, 5V, Msop; Clamping Voltage Vc Max Semtech 10R1035
TVS DIODE ARRAY, 125W, 5V, MSOP; Clamping Voltage Vc Max:20V; Diode Case Style:MSOP; No. of Pins:10Pins; Product Range:-; Junction Capacitance:0.7pF; MSL:MSL 1 - Unlimited; Maximum Breakdown Voltage:6V; Peak Pulse Current Ippm:5A RoHS Compliant: Yes

TVS DIODE ARRAY, 125W, 5V, MSOP; Clamping Voltage Vc Max:20V; Diode Case Style:MSOP; No. of Pins:10Pins; Product Range:-; Junction Capacitance:0.7pF; MSL:MSL 1 - Unlimited; Maximum Breakdown Voltage:6V; Peak Pulse Current Ippm:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Array, Tvs, 125W, 5V, Msop-10, Full Reel; Clamping Voltage Vc Max Semtech - 18M7563 - Newark, An Avnet Company
Chicago, IL, United States
Diode Array, Tvs, 125W, 5V, Msop-10, Full Reel; Clamping Voltage Vc Max Semtech
18M7563
Diode Array, Tvs, 125W, 5V, Msop-10, Full Reel; Clamping Voltage Vc Max Semtech 18M7563
DIODE ARRAY, TVS, 125W, 5V, MSOP-10, FULL REEL; Clamping Voltage Vc Max:20V; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:125W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE ARRAY, TVS, 125W, 5V, MSOP-10, FULL REEL; Clamping Voltage Vc Max:20V; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:125W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0544M.TBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0544M.TBT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0544M.TBT
TVS DIODE 5VWM 20VC 10MSOP

TVS DIODE 5VWM 20VC 10MSOP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP0544MCT-ND RCLAMP0544M.TBT 144-RCLAMP0544M.TBT 684-RCLAMP0544M.TBT RCLAMP0544M.TBT 10R1035 18M7563 RCLAMP0544M.TBT
Product Name TVS Diodes 5V 125W 0.7pF MSOP TVS Protection Diode TVS DIODE 5VWM 20VC 10MSOP TVS Diodes Tvs Diode Array, 125W, 5V, Msop; Clamping Voltage Vc Max Semtech Diode Array, Tvs, 125W, 5V, Msop-10, Full Reel; Clamping Voltage Vc Max Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" MSOP Tape and Reel 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) MSOP MSOP 10-MSOP
Peak Pulse Power 125 watts 125 watts 125 watts 125 watts 125 watts
VC 20 volts 20 volts 20 volts 20 volts
VBR 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data