onsemi Single Diodes SB10-05P-TD-E

Description
Diode Schottky 50V 1A Surface Mount SOT-89/PCP-1
Request a Quote Datasheet
Description
Diode Schottky 50V 1A Surface Mount SOT-89/PCP-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB10-05P-TD-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 1A Surface Mount SOT-89/PCP-1

Diode Schottky 50V 1A Surface Mount SOT-89/PCP-1

Buy Now Datasheet
Single Diodes - SB10-05P-TD-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 1A Surface Mount SOT-89/PCP-1

Diode Schottky 50V 1A Surface Mount SOT-89/PCP-1

Buy Now Datasheet
Single Diodes - SB10-05P-TD-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 1A Surface Mount SOT-89/PCP-1

Diode Schottky 50V 1A Surface Mount SOT-89/PCP-1

Buy Now Datasheet
Diodes, Rectifiers - Single - SB10-05P-TD-E - 028031-SB10-05P-TD-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB10-05P-TD-E
028031-SB10-05P-TD-E
Diodes, Rectifiers - Single - SB10-05P-TD-E 028031-SB10-05P-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 028031-SB10-05P-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 80μA @ 25V Capacitance @ Vr, F: 52pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-89/PCP-1 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 028031-SB10-05P-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 80μA @ 25V
Capacitance @ Vr, F: 52pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-89/PCP-1
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky 1.0 A 50 V SOT-89 Diode and Rectifier
280-SB10-05P-TD-E
Schottky 1.0 A 50 V SOT-89 Diode and Rectifier 280-SB10-05P-TD-E
1.0 A, 50 V, Schottky Barrier Diode, Low IR, Single, SOT-89 / PCP-1, 1000-REEL Product overview: SB10-05P-TD-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 50 V, SOT-89. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 50 V, SOT-89, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-05P-TD-E can be used for catalog matching and distributor lookup.

1.0 A, 50 V, Schottky Barrier Diode, Low IR, Single, SOT-89 / PCP-1, 1000-REEL Product overview: SB10-05P-TD-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 50 V, SOT-89. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 50 V, SOT-89, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-05P-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB10-05P-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB10-05P-TD-E
Discrete Semiconductor Products - Diodes - Rectifiers SB10-05P-TD-E
DIODE SCHOTT 50V 1A SOT89/PCP-1

DIODE SCHOTT 50V 1A SOT89/PCP-1

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SB10-05P-TD-E
Rectifiers SB10-05P-TD-E
Rectifiers SCHOTTKY DIODE 1A 50V

Rectifiers SCHOTTKY DIODE 1A 50V

Buy Now Datasheet
DIODE SCHOTTKY 50V 1A PCP - 598-SB10-05P-TD-E - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 50V 1A PCP
598-SB10-05P-TD-E
DIODE SCHOTTKY 50V 1A PCP 598-SB10-05P-TD-E
DIODE SCHOTTKY 50V 1A PCP

DIODE SCHOTTKY 50V 1A PCP

Supplier's Site
Schottky Rect, Single, 50V, 1A, Sot-89; Repetitive Reverse Voltage Vrrm Max Onsemi - 74AC6674 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 50V, 1A, Sot-89; Repetitive Reverse Voltage Vrrm Max Onsemi
74AC6674
Schottky Rect, Single, 50V, 1A, Sot-89; Repetitive Reverse Voltage Vrrm Max Onsemi 74AC6674
SCHOTTKY RECT, SINGLE, 50V, 1A, SOT-89; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOT-89; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 50V, 1A, SOT-89; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOT-89; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number SB10-05P-TD-EOSCT-ND 028031-SB10-05P-TD-E 280-SB10-05P-TD-E SB10-05P-TD-E SB10-05P-TD-E 598-SB10-05P-TD-E 74AC6674
Product Name Single Diodes Diodes, Rectifiers - Single - SB10-05P-TD-E Schottky 1.0 A 50 V SOT-89 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers DIODE SCHOTTKY 50V 1A PCP Schottky Rect, Single, 50V, 1A, Sot-89; Repetitive Reverse Voltage Vrrm Max Onsemi
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active Active Active
Package SOT-89/PCP-1 Tape and Reel SOT89 SOT-89-3 TO-243AA SOT89; SOT-89
VF 0.5500 volts 0.5500 volts 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data