DIODES Incorporated Diodes, Rectifiers - Arrays - SBR30A40CTFP SBR30A40CTFP

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 064105-SBR30A40CTFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 500mV @ 15A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 064105-SBR30A40CTFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 500mV @ 15A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBR30A40CTFP - 064105-SBR30A40CTFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR30A40CTFP
064105-SBR30A40CTFP
Diodes, Rectifiers - Arrays - SBR30A40CTFP 064105-SBR30A40CTFP
Manufacturer: Diodes Incorporated Win Source Part Number: 064105-SBR30A40CTFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 500mV @ 15A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 064105-SBR30A40CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - 31-SBR30A40CTFP-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 40V 15A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Super Barrier 40V 15A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
40V 15A Diode and Rectifier - 286-SBR30A40CTFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 15A Diode and Rectifier
286-SBR30A40CTFP
40V 15A Diode and Rectifier 286-SBR30A40CTFP
DIODE ARR SBR 40V 15A ITO220AB Product overview: SBR30A40CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A40CTFP can be used for catalog matching and distributor lookup.

DIODE ARR SBR 40V 15A ITO220AB Product overview: SBR30A40CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A40CTFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR30A40CTFP
Schottky Diodes & Rectifiers SBR30A40CTFP
Schottky Diodes & Rectifiers 30A 40V Low VF

Schottky Diodes & Rectifiers 30A 40V Low VF

Buy Now Datasheet
DIODE ARRAY SBR 40V 15A ITO220AB - 233-SBR30A40CTFP - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SBR 40V 15A ITO220AB
233-SBR30A40CTFP
DIODE ARRAY SBR 40V 15A ITO220AB 233-SBR30A40CTFP
DIODE ARRAY SBR 40V 15A ITO220AB

DIODE ARRAY SBR 40V 15A ITO220AB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBR30A40CTFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR30A40CTFP
Discrete Semiconductor Products - Diodes - Rectifiers SBR30A40CTFP
DIODE ARR SBR 40V 15A ITO220AB

DIODE ARR SBR 40V 15A ITO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diode Arrays Rectifiers
Product Number 064105-SBR30A40CTFP 31-SBR30A40CTFP-ND 286-SBR30A40CTFP SBR30A40CTFP 233-SBR30A40CTFP SBR30A40CTFP
Product Name Diodes, Rectifiers - Arrays - SBR30A40CTFP Diode Arrays 40V 15A Diode and Rectifier Schottky Diodes & Rectifiers DIODE ARRAY SBR 40V 15A ITO220AB Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Super Barrier Super Barrier
Life Cycle Stage Active Active Active
VF 0.5000 volts 0.5000 volts 0.5000 volts
VR 40 volts 40 volts
IR 0.5000 mA 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Switching Diodes - 7384850P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SC-70
View Details
Diodes, Rectifiers - Arrays - BAS16VY/ZLF - 1022044-BAS16VY/ZLF - Win Source Electronics
Specs
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
VF 1.25 volts
View Details
4 suppliers