Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Rohm Semiconductor
Win Source Part Number: 931987-RF601BM2DFHTL
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Standard 200 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: RF601
Categories: Discrete Semiconductor Products
Case / Package: TO-252
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0080
Other Part Number: RF601BM2DFHTLDKR, RF601BM2DFHTLTR, RF601BM2DFHTLCT
DIODE ARRAY GP 200V 6A TO252 Product overview: RF601BM2DFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RF601BM2DFHTL can be used for catalog matching and distributor lookup.
SUPER FAST RECOVERY DIODES
RECTIFIER, AEC-Q101, 6A, 200V, TO-252; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:930mV; Reverse Recovery Time trr Max:25ns; Forward Surge RoHS Compliant: Yes
DIODE ARRAY GP 200V 6A TO252
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | RF601BM2DFHTLTR-ND | 931987-RF601BM2DFHTL | 286-RF601BM2DFHTL | 687-RF601BM2DFHTL | 92Y3909 | RF601BM2DFHTL |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - RF601BM2DFHTL | 200V 6A TO252 Diode and Rectifier | SUPER FAST RECOVERY DIODES | Rectifier, Aec-Q101, 6A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | Tape & Reel (TR) | |||
| Diode Type | Step-Recovery Diode; Diode Array 1 Pair Common Cathode Standard 200 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | Standard | ||||
| RoHS Compliant | RoHS | RoHS | RoHS |