30A 600V Ultrafast Rectifier Diode TO-247 Product overview: RURG3060 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURG3060 can be used for catalog matching and distributor lookup.
Diode Standard 600V 30A Through Hole TO-247-2
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 042378-RURG3060
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 30A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: RURG3060
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): APT30D50B; APT30D60BG; DSEP30-06A; APT30D60B;
Introduction Date: January 15, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
30A, 600V, Ultrafast Diode
DIODE GEN PURP 600V 30A TO247-2
DIODE GEN PURP 600V 30A TO247-2
FAST / ULTRAFAST POWER DIODE, SOFT, SINGLE, 600 V, 30 A, 1.5 V, 60 NS, 325 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 600V 30A TO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diode Arrays | Diodes | General Purpose Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | 280-RURG3060 | RURG3060-ND | 042378-RURG3060 | RURG3060 | RURG3060 | RURG3060 | 16121450 | 598-RURG3060 |
| Product Name | 30A 600V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Arrays - RURG3060 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | DIODE GEN PURP 600V 30A TO247 | |
| Package | Rail/Tube | TO-247; TO-247 | TO-247; TO-247-2 | TO-247; TO-247-2 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 30 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard |