Manufacturer: Rohm Semiconductor
Win Source Part Number: 932448-RSB6.8SMFHT2N
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: - Clamp - Ipp Tvs Diode Surface Mount EMD2
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RSB6.8
Categories: Circuit Protection
Case / Package: EMD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: RSB6.8SMFHT2NDKR, RSB6.8SMFHT2NCT, RSB6.8SMFHT2NTR
TVS DIODE EMD2 Product overview: RSB6.8SMFHT2N from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB6.8SMFHT2N can be used for catalog matching and distributor lookup.
ZENER ARRAY, 6.8V, 10W, SOT-523-3; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:10W; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
BI-DIRECTIONAL ZENER DIODES (COR
Zener Diodes 5.78-7.82V 1mA SOD-523; EMD2
TVS DIODE EMD2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 932448-RSB6.8SMFHT2N | 144-RSB6.8SMFHT2N | 91Y6972 | 687-RSB6.8SMFHT2N | RSB6.8SMFHT2N | RSB6.8SMFHT2N |
| Product Name | TVS - TVS - Diodes - RSB6.8SMFHT2N | TVS Protection Diode | Zener Array, 6.8V, 10W, Sot-523-3; Zener Voltage Vz Typ Rohm | BI-DIRECTIONAL ZENER DIODES (COR | Zener Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | EMD2 | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SC-79-2 | EMD2 |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | |
| Configuration | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Peak Pulse Power | 10 watts | 10 watts |