Nexperia B.V. Schottky barrier single diodes RB751CS40,315

Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Voltage clamping Line termination Reverse polarity protection
Request a Quote Datasheet
Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Voltage clamping Line termination Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky barrier single diodes - RB751CS40,315 - Nexperia B.V.
Nijmegen, Netherlands
Schottky barrier single diodes
RB751CS40,315
Schottky barrier single diodes RB751CS40,315
Planar Schottky barrier diode with an integrated guard ring for stress protection, in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Voltage clamping Line termination Reverse polarity protection

Planar Schottky barrier diode with an integrated guard ring for stress protection, in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Voltage clamping
  • Line termination
  • Reverse polarity protection
Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB751CS40,315 - 1091454-RB751CS40,315 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB751CS40,315
1091454-RB751CS40,315
Diodes, Rectifiers - Single - RB751CS40,315 1091454-RB751CS40,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1091454-RB751CS40,31 5 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 120mA (DC) Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 500nA @ 30V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DFN1006-2 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Computers & Computer Peripherals, Lighting, Consumer Electronics

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1091454-RB751CS40,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 120mA (DC)
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 500nA @ 30V
Capacitance @ Vr, F: 2pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DFN1006-2
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Lighting, Consumer Electronics

Buy Now Datasheet
Single Diodes - 1727-1977-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1977-2-ND
Single Diodes 1727-1977-2-ND
Diode Schottky 40V 120mA (DC) Surface Mount DFN1006-2

Diode Schottky 40V 120mA (DC) Surface Mount DFN1006-2

Buy Now Datasheet
Single Diodes - 1727-1977-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1977-6-ND
Single Diodes 1727-1977-6-ND
Diode Schottky 40V 120mA (DC) Surface Mount DFN1006-2

Diode Schottky 40V 120mA (DC) Surface Mount DFN1006-2

Buy Now Datasheet
Single Diodes - 1727-1977-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1977-1-ND
Single Diodes 1727-1977-1-ND
Diode Schottky 40V 120mA (DC) Surface Mount DFN1006-2

Diode Schottky 40V 120mA (DC) Surface Mount DFN1006-2

Buy Now Datasheet
Singapore, Singapore
40V 120MA Diode and Rectifier
280-RB751CS40,315
40V 120MA Diode and Rectifier 280-RB751CS40,315
DIODE SCHOTT 40V 120MA DFN1006-2 Product overview: RB751CS40,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB751CS40,315 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 40V 120MA DFN1006-2 Product overview: RB751CS40,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB751CS40,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 40V 120MA SOD882 - 554-RB751CS40,315 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 120MA SOD882
554-RB751CS40,315
DIODE SCHOTTKY 40V 120MA SOD882 554-RB751CS40,315
DIODE SCHOTTKY 40V 120MA SOD882

DIODE SCHOTTKY 40V 120MA SOD882

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RB751CS40,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB751CS40,315
Discrete Semiconductor Products - Diodes - Rectifiers RB751CS40,315
DIODE SCHOTT 40V 120MA DFN1006-2

DIODE SCHOTT 40V 120MA DFN1006-2

Supplier's Site
Single Diodes - RB751CS40,315 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB751CS40,315
Single Diodes RB751CS40,315
DIODE SCHOTT 40V 120MA DFN1006-2

DIODE SCHOTT 40V 120MA DFN1006-2

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number RB751CS40,315 1091454-RB751CS40,315 1727-1977-2-ND 280-RB751CS40,315 554-RB751CS40,315 RB751CS40,315 RB751CS40,315
Product Name Schottky barrier single diodes Diodes, Rectifiers - Single - RB751CS40,315 Single Diodes 40V 120MA Diode and Rectifier DIODE SCHOTTKY 40V 120MA SOD882 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Applications Switching
Package SOD882 SOD882 DFN1006-2 Tape & Reel (TR) SOD-882 SOD-882
RoHS Compliant RoHS RoHS RoHS
VF 370 to 0.3700 volts 0.3700 volts 0.3700 volts 0.3700 volts 0.3700 volts
IF 120 mA 120 mA
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 5 A low leakage current Trench Schottky barrier rectifier - PMEG060T040CLPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
5 suppliers
Single Diodes - BAS21/8VL-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Schottky Diodes & Rectifiers - 4842173 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23 (to-236ab)
RoHS Compliant RoHS
View Details
High-speed switching diode - BAS16WF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers