DIODES Incorporated TVS Protection Diode SD05-7

Description
TVS DIODE 5VWM 14.5VC SOD323 Product overview: SD05-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5VWM 14.5VC SOD323 Product overview: SD05-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SD05-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SD05-7
TVS Protection Diode 144-SD05-7
TVS DIODE 5VWM 14.5VC SOD323 Product overview: SD05-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 14.5VC SOD323 Product overview: SD05-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SD05DITR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD05DITR-ND
TVS Diodes SD05DITR-ND
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD05DICT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD05DICT-ND
TVS Diodes SD05DICT-ND
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD05DIDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD05DIDKR-ND
TVS Diodes SD05DIDKR-ND
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc. - 07AH4755 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc.
07AH4755
Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc. 07AH4755
ESD PROTECTION DIODE, SOD-323; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

ESD PROTECTION DIODE, SOD-323; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc. - 07AH4756 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc.
07AH4756
Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc. 07AH4756
ESD PROTECTION DIODE, SOD-323; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

ESD PROTECTION DIODE, SOD-323; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - SD05-7 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD05-7
TVS Diodes SD05-7
TVS DIODE 5VWM 14.5VC SOD323

TVS DIODE 5VWM 14.5VC SOD323

Supplier's Site Datasheet
TVS DIODE 5V 14.5V SOD323 - 233-SD05-7 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5V 14.5V SOD323
233-SD05-7
TVS DIODE 5V 14.5V SOD323 233-SD05-7
TVS DIODE 5V 14.5V SOD323

TVS DIODE 5V 14.5V SOD323

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SD05-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SD05-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SD05-7
24A@8/20us 350W 14.5V 6.2V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

24A@8/20us 350W 14.5V 6.2V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD05-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD05-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD05-7
TVS DIODE 5VWM 14.5VC SOD323

TVS DIODE 5VWM 14.5VC SOD323

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SD05-7
TVS Diodes / ESD Suppressors SD05-7
TVS Diodes / ESD Suppressors UNIDIRECTIONAL 350W 5.0V

TVS Diodes / ESD Suppressors UNIDIRECTIONAL 350W 5.0V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SD05-7 SD05DITR-ND 07AH4755 SD05-7 233-SD05-7 SD05-7 SD05-7 SD05-7
Product Name TVS Protection Diode TVS Diodes Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc. TVS Diodes TVS DIODE 5V 14.5V SOD323 TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape & Reel (TR) SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323 SOD-323; SOD-323 SOD-323; SOD-323
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts 350 watts 350 watts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 60KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Protection Diode - 144-IP4310CX8/P,135 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR)
View Details
4 suppliers
TVS - TVS - Diodes - CM6100 - 915597-CM6100 - Win Source Electronics
Specs
Package 4-WLCSP (0.8x0.8)
Tj -40 to 85 C (-40 to 185 F)
View Details
TVS Diodes - 2548542P - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package X1-DFN1006-2
View Details