Diode Array 1 Pair Series Connection Schottky 5V 10mA Surface Mount SC-75, SOT-416
Diode Array 1 Pair Series Connection Schottky 5V 10mA Surface Mount SC-75, SOT-416
Diode Array 1 Pair Series Connection Schottky 5V 10mA Surface Mount SC-75, SOT-416
DIODE ARRAY SCHOTTKY 5V EMD3 Product overview: RB876WTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RB876WTL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091459-RB876WTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 5V
Voltage - Forward (Vf) (Max) @ If: 350mV @ 1mA
Current - Reverse Leakage @ Vr: 120μA @ 5V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 10mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMD3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers SCHOTTKY HIGH FREQ
DIODE ARRAY SCHOTTKY 5V EMD3
DIODE ARRAY SCHOTTKY 5V EMD3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | Diode Arrays | Schottky Diodes | RF Diodes | Diode Arrays |
| Product Number | RB876WTLCT-ND | 284-RB876WTL | 1091459-RB876WTL | RB876WTL | RB876WTL | 687-RB876WTL |
| Product Name | RF Diodes | Schottky 5V Diode and Rectifier | Diodes, Rectifiers - Arrays - RB876WTL | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - RF Diodes | DIODE ARRAY SCHOTTKY 5V EMD3 |
| Configuration | Single | |||||
| Diode Type | Schottky | Schottky; Schottky | Schottky; Schottky | |||
| Package | SOT416; SC-75, SOT-416 | Tape & Reel (TR) | EMD3 | EMD-3 | EMD3 | SOT416; SC-75, SOT-416 |
| VR | 5 volts | 5 volts | 5 volts | |||
| CT | 0.8000 pF | 6800 pF |